Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275146-TXS2-LT-4.5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 289 Ohms
Coil Current: 15.6mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.6 VDC
RELAY GEN PURPOSE DPDT 1A 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1275146-TXS2-LT-4.5V | TXS2-LT-4.5V | 29X5545 |
| Product Name | Electronic Wholesale - TXS2-LT-4.5V | Relays - Signal Relays, Up to 2 Amps | Txs Relay (Sens Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |