The Relay, Signal, DPDT, 30Vdc, 1A from Panasonic features a nominal operating power of 50 mW and a compact size of 15.0 mm x 7.4 mm x 8.2 mm. It is designed with high contact reliability, utilizing gold-clad twin crossbar contacts and low-gas formation materials, ensuring durability in various applications. The relay exhibits outstanding surge resistance, rated at 1,500 V for open contacts and 2,500 V for contact and coil, making it suitable for environments with high voltage spikes. This relay is RoHS compliant and is ideal for use in communications, measurement, security systems, home appliances, audio/visual equipment, and medical devices. It supports a maximum switching capacity of 1 A at 30 V DC and has a minimum switching capacity of 10 OºA at 10 mV DC. The relay is available in multiple coil voltage options, including 3V, 4.5V, 6V, 9V, 12V, and 24V, catering to various circuit requirements. Engineers should consider this relay for projects requiring reliable performance in compact spaces and environments with potential electrical surges.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 1A 6V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 11C0342 | TXS2-6V |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |