Panasonic Relays - Signal Relays, Up to 2 Amps TXS2-9V

Description
RELAY GENERAL PURPOSE DPDT 1A 9V
Datasheet
Description
RELAY GENERAL PURPOSE DPDT 1A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - TXS2-9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2-9V
Relays - Signal Relays, Up to 2 Amps TXS2-9V
RELAY GENERAL PURPOSE DPDT 1A 9V

RELAY GENERAL PURPOSE DPDT 1A 9V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 11N6058 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
11N6058
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 11N6058
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number TXS2-9V 11N6058
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Application Type General
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data