General Purpose Relay SPDT (1 Form C) Through Hole
LOW SIGNAL RELAYS-PCB V23101D100
RELAY GEN PURPOSE SPDT 1.25A 5V
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | V23101D1003B201-ND | 1111-V23101D1003B201-ND | V23101D1003B201 | 48M9028 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | V23101D1003B201 Axicom Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS |