RELAY GEN PURPOSE DPDT 1A 1.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:1.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 1.5VDC, 1A, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | TXS2-1.5V | 11C0337 | 09AK9434 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Dpdt, 1.5Vdc, 1A, Tht Rohs Compliant Panasonic |
| Application Type | General | ||
| Mounting | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) |