Win Source Part Number: 1315151-V23079A1011B
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23079, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Coil Resistance: 145 Ohms
Coil Current: 31.1 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23079
RELAY GEN PURPOSE DPDT 2A 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1315151-V23079A1011B301 | V23079A1011B301 | 12H2475 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | V23079A1011B301 Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole | Through Hole |