Panasonic Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z TXS2SA-L2-3V-Z

Description
Manufacturer: Panasonic Win Source Part Number: 901592-TXS2SA-L2-3V- Z Series: TX-S Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TXS2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: Q5599780, 255-2347-2, TXS2SA-L2-3V-Z-ND, TXS2SAL23VZ
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 901592-TXS2SA-L2-3V- Z Series: TX-S Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TXS2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: Q5599780, 255-2347-2, TXS2SA-L2-3V-Z-ND, TXS2SAL23VZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z - 901592-TXS2SA-L2-3V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z
901592-TXS2SA-L2-3V-Z
Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z 901592-TXS2SA-L2-3V-Z
Manufacturer: Panasonic Win Source Part Number: 901592-TXS2SA-L2-3V- Z Series: TX-S Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TXS2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: Q5599780, 255-2347-2, TXS2SA-L2-3V-Z-ND, TXS2SAL23VZ

Manufacturer: Panasonic
Win Source Part Number: 901592-TXS2SA-L2-3V-Z
Series: TX-S
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TXS2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: Q5599780, 255-2347-2, TXS2SA-L2-3V-Z-ND, TXS2SAL23VZ

Buy Now Datasheet
Singapore, Singapore
3VDC Latching DPDT Relay, 1A, 110VDC, Surface Mount Product overview: TXS2SA-L2-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-L2-3V-Z can be used for catalog matching and distributor lookup.

3VDC Latching DPDT Relay, 1A, 110VDC, Surface Mount Product overview: TXS2SA-L2-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-L2-3V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2SA-L2-3V-Z
Relays - Signal Relays, Up to 2 Amps TXS2SA-L2-3V-Z
RELAY GENERAL PURPOSE DPDT 1A 3V

RELAY GENERAL PURPOSE DPDT 1A 3V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 11C0344 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
11C0344
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 11C0344
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 901592-TXS2SA-L2-3V-Z 189-TXS2SA-L2-3V-Z TXS2SA-L2-3V-Z 11C0344
Product Name Signal Relays, Up to 2 Amps - TXS2SA-L2-3V-Z SMD 1A Relay Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Application Type General General
Approvals RoHS RoHS
Switch Configuration FormC
Unlock Full Specs
to access all available technical data