Small Polarized Relay, 1 A Current Rating, 30 VDC, Standard Surface Mount
RELAY GEN PURPOSE DPDT 1A 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, 1A, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 70158633 | TXS2SA-4.5V | 11C0346 |
| Product Name | Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 4.5DC;Vol-Rtg 30DC;SMT | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 1A, Smd; Coil Voltage Panasonic |
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |