Panasonic SMD 1A Relay TXS2SS-12V-Z

Description
DPDT General Purpose Relay, 1A 110VDC, 12VDC Coil, Surface Mount Product overview: TXS2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT General Purpose Relay, 1A 110VDC, 12VDC Coil, Surface Mount Product overview: TXS2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-TXS2SS-12V-Z
SMD 1A Relay 189-TXS2SS-12V-Z
DPDT General Purpose Relay, 1A 110VDC, 12VDC Coil, Surface Mount Product overview: TXS2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-12V-Z can be used for catalog matching and distributor lookup.

DPDT General Purpose Relay, 1A 110VDC, 12VDC Coil, Surface Mount Product overview: TXS2SS-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-12V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TXS2SS-12V-Z - 798586-TXS2SS-12V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXS2SS-12V-Z
798586-TXS2SS-12V-Z
Signal Relays, Up to 2 Amps - TXS2SS-12V-Z 798586-TXS2SS-12V-Z
Manufacturer: Panasonic Electric Works Win Source Part Number: 798586-TXS2SS-12V-Z Series: TX-S Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 2.88 kOhms Coil Current: 4.2mA Operate Time: 5ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1A Switching Voltage: 110VDC - Max Release Time: 5ms Coil Power: 50 mW Family Name: TX-S Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Turn Off Voltage (Minimum): 1.2 VDC Alternative Parts (Cross-Reference): TXS2SS-12V-X; TXS2SS-12V; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 798586-TXS2SS-12V-Z
Series: TX-S
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Mounting: SMD
Coil Resistance: 2.88 kOhms
Coil Current: 4.2mA
Operate Time: 5ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Coil Power: 50 mW
Family Name: TX-S
Categories: Relays
Turn On Voltage (Maximum): 9.6 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Alternative Parts (Cross-Reference): TXS2SS-12V-X; TXS2SS-12V;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TXS2SS-12V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2SS-12V-Z
Relays - Signal Relays, Up to 2 Amps TXS2SS-12V-Z
RELAY GEN PURPOSE DPDT 1A 12V

RELAY GEN PURPOSE DPDT 1A 12V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 11N6098 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
11N6098
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 11N6098
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-TXS2SS-12V-Z 798586-TXS2SS-12V-Z TXS2SS-12V-Z 11N6098
Product Name SMD 1A Relay Signal Relays, Up to 2 Amps - TXS2SS-12V-Z Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Application Type General General
Approvals RoHS RoHS
Mounting PCBoard; SMD Surface Mount Surface Mount
Resistance 2880 ohms
Unlock Full Specs
to access all available technical data