Panasonic Signal Relays TXS2-L2-12V

Description
Panasonic TXS2-L2-12V Signal Relay
Request a Quote Datasheet
Description
Panasonic TXS2-L2-12V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8154940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
8154940
Signal Relays 8154940
Panasonic TXS2-L2-12V Signal Relay

Panasonic TXS2-L2-12V Signal Relay

Supplier's Site
Signal Relays - 1739240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1739240
Signal Relays 1739240
Panasonic TXS2-L2-12V Signal Relay

Panasonic TXS2-L2-12V Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - TXS2-L2-12V - 937946-TXS2-L2-12V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXS2-L2-12V
937946-TXS2-L2-12V
Signal Relays, Up to 2 Amps - TXS2-L2-12V 937946-TXS2-L2-12V
Manufacturer: Panasonic Win Source Part Number: 937946-TXS2-L2-12V Series: TX-S Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: TXS2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-2337-5, TXS2-L2-12V-ND, TXS2L212V

Manufacturer: Panasonic
Win Source Part Number: 937946-TXS2-L2-12V
Series: TX-S
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TXS2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-2337-5, TXS2-L2-12V-ND, TXS2L212V

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TXS2-L2-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2-L2-12V
Relays - Signal Relays, Up to 2 Amps TXS2-L2-12V
RELAY GEN PURPOSE DPDT 1A 12V

RELAY GEN PURPOSE DPDT 1A 12V

Supplier's Site
Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 30DC;2 Coil - 70158632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 30DC;2 Coil
70158632
Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 30DC;2 Coil 70158632
TX-S Series High Capacity Relays, 1 A (Max.) Current Rating, PCB Mount High sensitivity 0.3 μV (Approx.) low thermal electromotive force The contact material is gold-clad silver alloy.

TX-S Series High Capacity Relays, 1 A (Max.) Current Rating, PCB Mount

  • High sensitivity
  • 0.3 μV (Approx.) low thermal electromotive force
    The contact material is gold-clad silver alloy.
Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 50B8991 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
50B8991
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 50B8991
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Low Signal Relays Pcb 1A 12Vdc Dpdt 2 Coil Latch Pcb Panasonic - 77R3435 - Newark, An Avnet Company
Chicago, IL, United States
Low Signal Relays Pcb 1A 12Vdc Dpdt 2 Coil Latch Pcb Panasonic
77R3435
Low Signal Relays Pcb 1A 12Vdc Dpdt 2 Coil Latch Pcb Panasonic 77R3435
LOW SIGNAL RELAYS - PCB 1A 12VDC DPDT 2 COIL LATCH PCB

LOW SIGNAL RELAYS - PCB 1A 12VDC DPDT 2 COIL LATCH PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8154940 937946-TXS2-L2-12V TXS2-L2-12V 70158632 50B8991 77R3435
Product Name Signal Relays Signal Relays, Up to 2 Amps - TXS2-L2-12V Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 12DC;Vol-Rtg 30DC;2 Coil Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Low Signal Relays Pcb 1A 12Vdc Dpdt 2 Coil Latch Pcb Panasonic
Channels Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole PCBoard PCBoard; Through Hole
Application Type General
Switch Configuration FormC
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data