Panasonic TXS2-4.5V-1 Non-Latching Relay
Panasonic TXS2-4.5V-1 Non-Latching Relay
RELAY GEN PURPOSE DPDT 10MA 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474427 | TXS2-4.5V-1 | 09AK9438 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, Tht Rohs Compliant Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 4.5 volts | ||
| Approvals | RoHS | RoHS |