Panasonic Relays - Signal Relays, Up to 2 Amps TXS2SL-12V-X

Description
Win Source Part Number: 1019294-TXS2SL-12V-X Category: Relays>Signal Relays, Up to 2 Amps Series: TX-S Termination Style: Gull Wing Package: Tape & Reel (TR) Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 500 Mounting: SMD (SMT) Coil Resistance: 2.88 kOhms Coil Current: 4.2 mA Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1 A Switching Voltage: 110VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: -TXS2SL-12V Base Product Number: TXS2SL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1019294-TXS2SL-12V-X Category: Relays>Signal Relays, Up to 2 Amps Series: TX-S Termination Style: Gull Wing Package: Tape & Reel (TR) Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 500 Mounting: SMD (SMT) Coil Resistance: 2.88 kOhms Coil Current: 4.2 mA Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1 A Switching Voltage: 110VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: -TXS2SL-12V Base Product Number: TXS2SL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1019294-TXS2SL-12V-X - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1019294-TXS2SL-12V-X
Relays - Signal Relays, Up to 2 Amps 1019294-TXS2SL-12V-X
Win Source Part Number: 1019294-TXS2SL-12V-X Category: Relays>Signal Relays, Up to 2 Amps Series: TX-S Termination Style: Gull Wing Package: Tape & Reel (TR) Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 500 Mounting: SMD (SMT) Coil Resistance: 2.88 kOhms Coil Current: 4.2 mA Operate Time: 5 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1 A Switching Voltage: 110VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: -TXS2SL-12V Base Product Number: TXS2SL Product Status: Obsolete

Win Source Part Number: 1019294-TXS2SL-12V-X
Category: Relays>Signal Relays, Up to 2 Amps
Series: TX-S
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 500
Mounting: SMD (SMT)
Coil Resistance: 2.88 kOhms
Coil Current: 4.2 mA
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1 A
Switching Voltage: 110VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: -TXS2SL-12V
Base Product Number: TXS2SL
Product Status: Obsolete

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TXS2SL-12V-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2SL-12V-X
Relays - Signal Relays, Up to 2 Amps TXS2SL-12V-X
RELAY GEN PURPOSE DPDT 1A 12V

RELAY GEN PURPOSE DPDT 1A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1019294-TXS2SL-12V-X TXS2SL-12V-X
Product Name Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data