RELAY GEN PURPOSE DPDT 1A 4.5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TXS2-L-4.5V | 11C0335 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Application Type | General | |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |