Panasonic TXS2-12V Signal Relay
Signal Relay, TX-S Series, Non Latching, DPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 1A 12V
Small Polarized Relay, 1 A Rated Current, 110 VDC, 4.2 mA Coil Current
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8154938 | 71Y9519 | TXS2-12V | 70158630 |
| Product Name | Signal Relays | Signal Relay, Tx-S Series, Non Latching, Dpdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 12DC;Single Side Stable |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | |
| Approvals | RoHS | UL, CSA | ||
| Application Type | General | |||
| Switch Configuration | FormC |