Panasonic TXS2-L-3V Latching Relay
Panasonic TXS2-L-3V Latching Relay
SIGNAL RELAY, DPDT, 3VDC, 1A, PCB; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 1A 3V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474433 | 91B3602 | TXS2-L-3V |
| Product Name | Signal Relays | Signal Relay, Dpdt, 3Vdc, 1A, Pcb; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |