Panasonic TXS2SA-L-3V Latching Relay
Panasonic TXS2SA-L-3V Latching Relay
RELAY GENERAL PURPOSE DPDT 1A 3V
TX-S Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 3VDC, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474446 | TXS2SA-L-3V | 12N3862 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Tx-S Relay Rohs Compliant Panasonic |
| Channels | Double Throw |