Panasonic TXS2-L2-4.5V Latching Relay
Panasonic TXS2-L2-4.5V Latching Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 811938-TXS2-L2-4.5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 289 Ohms
Coil Current: 15.6mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.6 VDC
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 1A 4.5V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474430 | 811938-TXS2-L2-4.5V | 93B6859 | TXS2-L2-4.5V |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps - TXS2-L2-4.5V | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Resistance | 289 ohms | |||
| Poles | Double Pole (DP) |