Manufacturer: Panasonic
Win Source Part Number: 901594-TXS2SL-3V
Series: TX-S
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-2351-5, TXS2SL-3V-ND, TXS2SL3V
RELAY GENERAL PURPOSE DPDT 1A 3V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 901594-TXS2SL-3V | TXS2SL-3V |
| Product Name | Signal Relays, Up to 2 Amps - TXS2SL-3V | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | Surface Mount |