The Relay, Signal, DPDT, 30Vdc, 1A from Panasonic features a nominal operating power of 50 mW and a compact size of 15.0 mm x 7.4 mm x 8.2 mm. It is designed with high contact reliability, utilizing gold-clad twin crossbar contacts and low-gas formation materials. The relay offers outstanding surge resistance, rated at 1,500 V for open contacts and 2,500 V for contact and coil, ensuring durability in various applications. It operates effectively in a temperature range of -40°C to +70°C and is suitable for communications, measurement, security, home appliances, audio/visual equipment, and medical equipment. The relay is RoHS compliant and available in multiple coil voltage options, including 3V, 4.5V, 6V, 9V, 12V, and 24V. Its electrical characteristics include a maximum switching capacity of 1 A at 30 V DC and a minimum switching capacity of 10 OºA at 10 mV DC. The relay is designed for both standard PC board and surface-mount terminal types, making it versatile for different mounting requirements.
Win Source Part Number: 1353667-TXS2SA-12V
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 43 pct.
Mfr: Panasonic Electric Works
Series: TX-S
Package: Tube
Product Status: Active
Base Product Number: TXS2
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 12VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 110VDC - Max
Coil Current: 4.2 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 5 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 2.88 kOhms
12VDC DPDT General Purpose Relay, 1A, 110VDC, Surface Mount Product overview: TXS2SA-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-12V can be used for catalog matching and distributor lookup.
RELAY GEN PURPOSE DPDT 1A 12V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1353667-TXS2SA-12V | 189-TXS2SA-12V | TXS2SA-12V | 64K3212 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | SMD 1A Relay | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount | Surface Mount | |
| Resistance | 2880 ohms | |||
| Application Type | General | General | ||
| Approvals | RoHS | RoHS |