Panasonic TXS2-4.5V Signal Relay
Panasonic TXS2-4.5V Signal Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1275145-TXS2-4.5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 405 Ohms
Coil Current: 11.1mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.6 VDC
Must Release Voltage: 0.45 VDC
Signal Relay, TX-S Series, Non Latching, DPDT, Through Hole, 1 A, 4.5 VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 1A 4.5V
TX-S Series High Capacity Relays, 1 A (Max.) Current Rating, PCB Mount
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8154887 | 1275145-TXS2-4.5V | 09X0773 | TXS2-4.5V | 70158590 |
| Product Name | Signal Relays | Electronic Wholesale - TXS2-4.5V | Signal Relay, Tx-S Series, Non Latching, Dpdt, Through Hole, 1 A, 4.5 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Automotive;DPDT-NO/NC;Cur-Rtg 1A;Ctrl-V 4.5DC;Vol-Rtg 30DC;Solder |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard | |
| Resistance | 405 ohms | ||||
| Approvals | RoHS | UL, CSA | |||
| Application Type | General |