Panasonic SMD 1A Relay TXS2SS-24V-X

Description
DPDT General Purpose Relay, 1A 110VDC, 24VDC Coil, Surface Mount Product overview: TXS2SS-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-24V-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT General Purpose Relay, 1A 110VDC, 24VDC Coil, Surface Mount Product overview: TXS2SS-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-24V-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A Relay
189-TXS2SS-24V-X
SMD 1A Relay 189-TXS2SS-24V-X
DPDT General Purpose Relay, 1A 110VDC, 24VDC Coil, Surface Mount Product overview: TXS2SS-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-24V-X can be used for catalog matching and distributor lookup.

DPDT General Purpose Relay, 1A 110VDC, 24VDC Coil, Surface Mount Product overview: TXS2SS-24V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SS-24V-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tx-S Relay Panasonic - 11N6099 - Newark, An Avnet Company
Chicago, IL, United States
Tx-S Relay Panasonic
11N6099
Tx-S Relay Panasonic 11N6099
TX-S Relay

TX-S Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TXS2SS-24V-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2SS-24V-X
Relays - Signal Relays, Up to 2 Amps TXS2SS-24V-X
RELAY GEN PURPOSE DPDT 1A 24V

RELAY GEN PURPOSE DPDT 1A 24V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TXS2SS-24V-X 11N6099 TXS2SS-24V-X
Product Name SMD 1A Relay Tx-S Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Application Type General General
Unlock Full Specs
to access all available technical data