RELAY GEN PURPOSE DPDT 10MA 4.5V
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474441 | TXS2SA-4.5V-1 | 11N6069 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Tx-S Relay Panasonic |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 4.5 volts | ||
| Approvals | RoHS | ||
| Operating Temp | -40 F (-40 C) |