Panasonic TXS2-3V Non-Latching Relay
Panasonic TXS2-3V Non-Latching Relay
Manufacturer: Panasonic
Win Source Part Number: 937945-TXS2-3V
Series: TX-S
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TXS2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8536.41.0020
Other Part Number: TXS23V, 255-1988, TXS2-3V-ND
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474424 | 937945-TXS2-3V | TXS2-3V | 11C0340 |
| Product Name | Power Relays | Signal Relays, Up to 2 Amps - TXS2-3V | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 3 volts | 3 volts | ||
| Approvals | RoHS | RoHS |