DPDT General Purpose Relay, 1A 110VDC, 3VDC Coil, 50mW, Surface Mount Product overview: TXS2SA-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 50mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-3V can be used for catalog matching and distributor lookup.
Panasonic TXS2SA-3V Non-Latching Relay
Panasonic TXS2SA-3V Non-Latching Relay
Win Source Part Number: 1209782-TXS2SA-3V
Category: Relays>Signal Relays, Up to 2 Amps
Series: TX-S
Termination Style: Gull Wing
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 40
Mounting: SMD (SMT)
Coil Resistance: 180 Ohms
Coil Current: 16.7 mA
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 1 A
Switching Voltage: 110VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): TXS2SA3V;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 2.4 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-2341-5,TXS2SA3V,
Base Product Number: TXS2
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 189-TXS2SA-3V | 2474438 | 1209782-TXS2SA-3V | TXS2SA-3V | 11N6066 |
| Product Name | SMD 1A 50mW Relay | Power Relays | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Application Type | General | General | |||
| Approvals | RoHS | RoHS | RoHS | ||
| Features | Latching | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |