General Purpose Relay SPDT (1 Form C) Through Hole
V23101D1107A201 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 1.25A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | V23101D1107A201-ND | 08H5893 | V23101D1107A201 |
| Product Name | Signal Relays, Up to 2 Amps | V23101D1107A201 Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS | RoHS |