Panasonic Signal Relays, Up to 2 Amps - TXS2SA-12V-Z TXS2SA-12V-Z

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 798585-TXS2SA-12V-Z Series: TX-S Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 2.88 kOhms Coil Current: 4.2mA Operate Time: 5ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1A Switching Voltage: 110VDC - Max Release Time: 5ms Coil Power: 50 mW Family Name: TX-S Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Turn Off Voltage (Minimum): 1.2 VDC Alternative Parts (Cross-Reference): TXS2SA-12V-X ; TXS2SA-12V; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 798585-TXS2SA-12V-Z Series: TX-S Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 2.88 kOhms Coil Current: 4.2mA Operate Time: 5ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1A Switching Voltage: 110VDC - Max Release Time: 5ms Coil Power: 50 mW Family Name: TX-S Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Turn Off Voltage (Minimum): 1.2 VDC Alternative Parts (Cross-Reference): TXS2SA-12V-X ; TXS2SA-12V; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TXS2SA-12V-Z - 798585-TXS2SA-12V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TXS2SA-12V-Z
798585-TXS2SA-12V-Z
Signal Relays, Up to 2 Amps - TXS2SA-12V-Z 798585-TXS2SA-12V-Z
Manufacturer: Panasonic Electric Works Win Source Part Number: 798585-TXS2SA-12V-Z Series: TX-S Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 70°C Features: Sealed - Fully Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Mounting: SMD Coil Resistance: 2.88 kOhms Coil Current: 4.2mA Operate Time: 5ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 1A Switching Voltage: 110VDC - Max Release Time: 5ms Coil Power: 50 mW Family Name: TX-S Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Turn Off Voltage (Minimum): 1.2 VDC Alternative Parts (Cross-Reference): TXS2SA-12V-X ; TXS2SA-12V; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 798585-TXS2SA-12V-Z
Series: TX-S
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 70°C
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Mounting: SMD
Coil Resistance: 2.88 kOhms
Coil Current: 4.2mA
Operate Time: 5ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1A
Switching Voltage: 110VDC - Max
Release Time: 5ms
Coil Power: 50 mW
Family Name: TX-S
Categories: Relays
Turn On Voltage (Maximum): 9.6 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Alternative Parts (Cross-Reference): TXS2SA-12V-X ; TXS2SA-12V;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD 1A Relay
189-TXS2SA-12V-Z
SMD 1A Relay 189-TXS2SA-12V-Z
12VDC Signal Relay, 1A, DPDT, SMD, Gold/Silver Contacts Product overview: TXS2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-12V-Z can be used for catalog matching and distributor lookup.

12VDC Signal Relay, 1A, DPDT, SMD, Gold/Silver Contacts Product overview: TXS2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TXS2SA-12V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 11N6063 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
11N6063
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 11N6063
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TXS2SA-12V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TXS2SA-12V-Z
Relays - Signal Relays, Up to 2 Amps TXS2SA-12V-Z
RELAY GEN PURPOSE DPDT 1A 12V

RELAY GEN PURPOSE DPDT 1A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 798585-TXS2SA-12V-Z 189-TXS2SA-12V-Z 11N6063 TXS2SA-12V-Z
Product Name Signal Relays, Up to 2 Amps - TXS2SA-12V-Z SMD 1A Relay Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; SMD Surface Mount Surface Mount
Resistance 2880 ohms
Application Type General General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data