Panasonic TXS2-L2-3V Latching Relay
Panasonic TXS2-L2-3V Latching Relay
RELAY GENERAL PURPOSE DPDT 1A 3V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TX-S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474429 | TXS2-L2-3V | 71J2974 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Channels | Double Throw | ||
| Application Type | General | ||
| Mounting | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC |