General Purpose Relay SPDT (1 Form C) Through Hole
General Purpose Relays RELAY
RELAY GEN PURPOSE SPDT 1.25A 12V
V23101D1106B201(stro
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2125-ND | V23101D1106B201 | V23101D1106B201 | 48M9043 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | V23101D1106B201(Stronger Packaging) Rohs Compliant Axicom Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |