RS Components, Ltd. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
Page:
1
2
Product Name | Notes |
---|---|
- Cable Accessories, Ties & Tools - Cable Sleeves | |
A 90° 6·3mm push on receptacle accepting wires 0·75 to 2·3mm². Suitable crimp tool, stock no. 488-1364. The PVC cover may be fitted pre or post crimping, avoiding time delaying... | |
A flexible PVC sleeving in a wide range of sizes and colours, manufactured to BS2848/3/85T, used to facilitate overall protection of cable harnesses. Features and benefits. ⢠Self-extinguishing. ⢠Flexible. | |
A flexible Yellow/Green PVC sleeving available in a wide range of sizes, manufactured to BS2848/3/85T, for use as earth identification. Tensile Strength: 20 N/mm². Elongation to break: 220%. Density: 1.31. | |
A lightweight and flexible acrylic resin coated fibreglass braided cable sleeve. The sleeving is very versatility and has a high thermal rating allowing it to be used for applications in... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 12mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 16mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 20mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 3mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 5mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A nylon, expandable, self-distunguishing braid sleeve with high melting point. Sleeve Diameter = 8mm Colour = Grey Material = Nylon 66 Sleeve Length = 10m Braided = Yes Expandable =... | |
A pre-formed flexible polyethylene spiral wrapping which may be expanded by wrapping around cables forms, providing both protection and organisation of cables. Lead-outs allow cables to branch out at any... | |
A preformed polyethylene spiral which can be expanded by wrapping round cable forms. Lead outs can be taken between turns. A quick effective system capable of continuous adjustment or re-use. | |
A self closing polyester sleeve that is simple to fit, reusable and offers excellent thermal and mechanical properties which effectively wraps cables for maximum protection. Can be used both as... | |
A sheath manufactured from silver plated nylon fibres. Offers effective shielding for cable diameters from 8 to 20mm. Corrosion resistant finish. Continuous operating temp. 105°C. Supplied in 5m lengths Colour... | |
A two-ply flattened knitted mesh cylinder. Sleeve Diameter = 50.8mm Colour = Silver Material = Monel Sleeve Length = 15.24m Braided = Yes Shielded = Yes Standards Met = RoHS... | |
A unique, high temperature material that is able to expand 1.6 times its original diameter over irregular shapes and conform to the profile it is covering. Features and benefits. ⢠| |
Black slit harness wrap which makes the collection of cables, wires, hoses, etc very easy in conjunction with the special tool. The speed in which this can be done makes... | |
Blue expandable sleeve,1.25mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,1.75mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,10.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,2.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,3.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,5.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Blue expandable sleeve,7.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Braided flexible and non-flammable sleeving made from meta-aramid NOMEX®. The high expansion allows easy installation, even over long lengths and connectors. Offers optimal mechanical protection for harnesses and can bear... | |
Brown expandable sleeve,1.25mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,1.75mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,10.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,2.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,3.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,5.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Brown expandable sleeve,7.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cable binding in polyamide 6 V0 (PA6V0), ensuring good flexibility. Recommended for the automotive industry, control panels and wiring cabinets. Ideal for routing and securing cables that need a high... | |
Cennector,crimp sleeve - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC B-1.25 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC B-2 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC B-5.5 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC E-small - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC P-1.25 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC P-2 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC P-5.5 - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC SB-1614-Blue - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC SB-1816-Red - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC TMV B-1.25-Red - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC TMV B-2-Blue - Cable Accessories, Ties & Tools - Cable Sleeves | |
Cennector,crimp sleeve,HC TMV B-5.5-Yell - Cable Accessories, Ties & Tools - Cable Sleeves | |
Chloroprene-based sleeves with a high degree of elasticity, excellent mechanical properties, good resistance to ozone, petrol and oil, and with no corrosive effect on metal. Sleeves can be fitted using... | |
Chloroprene-based sleeves with a high degree of elasticity, excellent mechanical properties, good resistance to the ozone, fuels, oils and no corrosive effect on metal. Sleeves are fitted using 3-pronged sleeving... | |
Clear PTFE sleeving with excellent physical and chemical properties, for use in areas where protection is required. Tensile Strength: 26 â 36 MPa. Impact resistance: 185J/m (23°C) â 107J/m (-54°C). | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 4mm Colour = Brown Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 4mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Black Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Blue Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Brown Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Green/Yellow Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Grey Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Conforms to BS 2848 type 3 Class 85T. Sleeve Diameter = 6mm Colour = Red Material = PVC Sleeve Length = 100m Minimum Cable Diameter = 6mm Minimum Operating Temperature... | |
Covers designed to fit 4·8mm & 2·8mm in-line receptacles, stock nos. 488-1229 & 488-1213 Colour = Clear Material = PVC Sleeve Length = 22mm Braided = No Wall Thickness =... | |
Electrostatic and RFI shielding sleeves, featuring a 50 μm aluminium foil bonded to vinyl-filled nylon fabric. These sleeves also feature a tinned copper earth braid along their entire length. Available... | |
EMV protective sleeve made from tin-plated copper and polyester thread. Protection against electromagnetic waves. Secure cable bundling. Hose expands and contracts flexibly. Internal support hose keeps its shape and makes... | |
Epandable, highly flexible, silicone impregnated braided glass sleeving with excellent handling properties and high temperature range. Allows considerable inside diameter increase whilst contacting in length at the same time. Sleeve... | |
Expandable and highly flexible monofil sleeving for bundling and protecting leads and cables. Its special woven structure allows it to be slipped on easily. The sleeving should be cut with... | |
Expandable sleeving for bundling and protecting wires Braided = Yes Expandable = Yes | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 10mm Colour = Black Material = Nylon 66 Sleeve Length = 100m Braided = Yes Minimum Cable Diameter = 7mm... | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 12mm Colour = Black Material = Nylon 66 Sleeve Length = 100m Braided = Yes Minimum Cable Diameter = 8mm... | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 25mm Colour = Black Material = Polyamide Sleeve Length = 50m Braided = Yes Expandable = Yes Minimum Cable Diameter... | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 6mm Colour = Black Material = Nylon 66 Sleeve Length = 100m Braided = Yes Minimum Cable Diameter = 4mm... | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 6mm Colour = Black Material = PET Sleeve Length = 100m Braided = Yes Expandable = Yes Minimum Cable Diameter... | |
Expandable sleeving for bundling and protecting wires Sleeve Diameter = 8mm Colour = Black Material = PET Sleeve Length = 100m Braided = Yes Expandable = Yes Minimum Cable Diameter... | |
Flame retardant for enhanced flame protection. Use for organising and protecting cables and hoses. Spiral structure enables it to be applied to cables or hoses in situ. Cables can branch... | |
For added strength and protection against abrasion compared to standard wrapping. Use for organising and protecting cables and hoses. Spiral structure enables it to be applied to cables or hoses... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 1.75mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 20mm Expandable = Yes Minimum Cable Diameter = 1.8mm Maximum... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 10mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 35mm Expandable = Yes Minimum Cable Diameter = 10mm Maximum... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 2.5mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 20mm Expandable = Yes Minimum Cable Diameter = 2.5mm Maximum... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 3mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 3mm Maximum... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 5mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 5mm Maximum... | |
For identifying earths and equipotential bonding connections. Sleeve Diameter = 7.5mm Colour = Green/Yellow Material = Neoprene/Chloroprene Sleeve Length = 30mm Expandable = Yes Minimum Cable Diameter = 7.5mm Maximum... | |
From UVOX, a 2-ply knitted wire mesh suitable for the electromagnetic shielding and grounding of electrical and electronic cable assemblies and harnesses. As well as providing mechanical protection, the sleeving... | |
From Wurth Electronic, this WE-ST Conductive weave is made from extremely flexible, light, strong and heat resistant NiCu nylon material, and offers optimal EMI protection for wires, cables, cable trees... | |
Green expandable sleeve,1.25mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,1.75mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,10.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,2.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,3.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,5.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Green expandable sleeve,7.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Helagaine HEGEMI-PV0 sleeves are made of tin-plated copper and polyester threads to provide both mechanical and electromagnetic protection. They may be used at extreme temperatures, between -40 °C and +175... | |
Helagaine HEGPV0X braided sheath offers high quality protection for cabling. The polyester braiding is self-extinguishing in compliance with UL94V0 and guarantees an expansion rate of 3:1, facilitating assembly. To avoid... | |
Helagaine HEGPX braided sleeving has an expansion rate of 3:1 and is manufactured from highly flexible and robust polyester. It is easy to apply over irregular shapes to protect cable... | |
Helagaine HEGWS is a heavy duty protective sleeving with excellent resistance to abrasion and tearing. The braided cable protective sleeving is highly flexible and easy to apply. HEGWS can also... | |
Helagaine HLB polyester braided sleeving has an expansion ratio of 3:1. Large differences in diameter, for instance due to cable jacks and connectors, are easy to handle. Supplied in practical... | |
Helagaine Twist In is a self closing sleeve. Made from polyester monofilaments. Easy quick installation and removal. Helagaine Twist In is easily accessable for cable and wire inspection. Covers diameters... | |
Helahook is a lightweight, abrasion resistant and re-sealable cable protection sleeving made of polyester. Helahook has a hook and loop sealing system that allows the cable sleeving to be used... | |
Helawrap protective cable cover is the ideal solution for bundling and protecting of cables in the electrical, panel building industries. Key Features. ⢠Quick and easy to protect and bundle... | |
Helegaine twist in self closing sleeving gives quick and easy access to cable and wires for inspection. Manufactured from polyester monofilaments. Quick installation and removal of sleeving. Applications include: Engineering,... | |
HellermannTyton offers a variety of installation tools and accessories to complement the braided sleeving products including hot knives for effortless cutting and a merchandising rack for retail counter sales. Sleeve... | |
HellermannTytonâs metal content ties protective sleeving is specifically designed for use in the food and pharmaceutical processing industries. A unique manufacturing process, involving the inclusion of a metallic pigment, enables... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 10mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 12mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 16mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 20mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 25mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 6mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Highly flexible silicone impregnated braided glass sleeving that offers protection with excellent handling properties and high temperature capabilities. Sleeve Diameter = 8mm Colour = Natural Material = Fibreglass Sleeve Length... | |
Manufactured from a specially compounded material which has excellent low toxicity, low flammability and low smoke properties. Has all the advantages of standard spiral wrapping but is designed for use... | |
Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids,... | |
Manufactured from highly elastic black chloroprene. Operating temperature -30 to 90°C (+110°C for short time periods). Flame retardant to UL94 V-O. Good mechanical properties, resistance to ozone, aromatic fuels, moisture... | |
Marking and insulating sleeves for colour marking cables and/or insulating tubes with 10 â 50 mm² terminals. Tool-free fitting and removal, before or after connection. Colour = Brown | |
Marking and insulating sleeves for colour marking cables and/or insulating tubes with 10 â 50 mm² terminals. Tool-free fitting and removal, before or after connection. Colour = Red | |
Metal Content Spiral Binding is a solution for bundling applications. This is where the material needs detecting by its metal contents. Organises and protects cables and hoses.Also protects against abrasion... | |
MINIFLEX® tubing protects the routing of fibre cables, which may be otherwise prone to transient losses and transmission failures.,Tubing is simply cut to length with a knife or cutters, then... | |
Offers superior protection against abrasion and should be used whenever fire protection is important. Self-wrapping features enable an easy and quick installation without any manipulation of connectors and fittings. White... | |
PLIO®-SUPER PVC insulating sleeves are used for the insulation and mechanical protection of electrical cables. They are also used for transporting fluids at low pressure and ambient temperature. Sleeve Diameter... | |
Pliosil TCP 12 braided sleeving - Cable Accessories, Ties & Tools - Cable Sleeves | |
Range of braided sheaths for cable diameters from 3 â 32 mm. These sheaths are available in distribution boxes of 100, 50 or 25 metres. 8 sizes of sheath are... | |
Range of lightweight self fitting flame retardant braided sleeving. Flexible sleeving, providing tough physical protection for bundles of cables or tubes. Grey sleeve with a black identification yarn. Length 10m... | |
Red expandable sleeve,1.25mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,1.75mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,10.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,2.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,3.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,5.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Red expandable sleeve,7.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 13mm Colour = Black Material = PET Sleeve Length = 50m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 19mm Colour = Black Material = PET Sleeve Length = 25m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 25mm Colour = Black Material = PET Sleeve Length = 25m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 32mm Colour = Black Material = PET Sleeve Length = 15m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 38mm Colour = Black Material = PET Sleeve Length = 15m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 5mm Colour = Black Material = PET Sleeve Length = 150m Braided =... | |
Self-closing sleeve allows for quick installation and removal even on enclosed components and cable. Sleeve Diameter = 8mm Colour = Black Material = PET Sleeve Length = 100m Braided =... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 1.25mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 1.75mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 10mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 2.4mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 3mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 5mm Colour... | |
Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals. Sleeve Diameter = 7.5mm Colour... | |
SPF Spiral wrapping is ideal for use in areas where stable cable insertion and abrasion resistance are important. SPF is suited for the wind industry, plant construction and petrochemical industries. | |
Spiral cable wrap that offers a versatile way of protecting and tidying wires, cables and tubes. The spiral structure allows wires to be easily broken out at any point. Features... | |
SPS Spiral wrapping is ideal for use in areas where high abrasion resistance and cable diameters of a larger scale are required. Examples include: Automobile and petrochemical industries and heavy... | |
The Alpha Wire PTFE sleeves are approved by AMS3653 and ASTM D 3295 and are recognised for their impressive maintainance of strength and flexibility at high temperatures. The sleeves are... | |
The Alpha Wire range of tinned copper, flat braided cable sleeves are ideal to be used as shielding material for short-run cables. This braided sleeve has a tight weave of... | |
The Alpha Wire range of tinned copper, tubular braided cable sleeves. The braided sleeve has a tight weave of multi-strand tinned copper wire that has been woven to produce a... | |
The Alpha Wire Snakeskin cable wrap offers superb flexibility and high tensile strength while providing added protection against flame, chemicals and abrasion. The product has many contents including hook and... | |
The Helagaine braided sleeving is suitable for vehicle manufacturing and plant construction work. Heavy duty polyamide yarn material. High abrasion resistance. Excellent flexibility. Easily applied over irregular shapes. Expands to... | |
The helagiane flame retardant sleeves can be used whereever fire protection is important. Control cabinets, robotics and automatic equiment are all examples of the areas that can use the sleeving. | |
The silicone rubber cable sleeving is the ideal insulation for use with wire/cable harnessing applications. Features and benefits. ⢠To Class H insulation (B.S.2757 180°C continuous) and B.S. 2848 180T. | |
The SPBE and SBPEFR range of spiral binding is available in a wide range of diameters, materials and colours. It is ideal for organising and protecting cables and hoses. The... | |
These highly flexible and lightweight sheaths are used to protect wire or cable strands in industrial, electrical and electronic applications. Feature ZIP closure for easy installation. Supplied in 10-metre spools... | |
This plastic tubing can, when drawn in its length, adapt to various cable diameters, but is sprung, so it returns to its smallest diameter. The cut ends should be protected... | |
WIC markers are applied to the wire by simply clicking them on using the WIC tool or if no tool is available they can easily be applied by hand. Simply... | |
Wires and cables can be routed through the sleeve and the flexible construction expands to accommodate a range of diameters of cable. Features and Benefits. ⢠Good abrasion resistance. ⢠| |
Wires and cables can be routed through the sleeve and the flexible construction expands to accommodate a range of diameters of cable. Made from woven polyester. Good abrasion resistance. Self... | |
Yellow expandable sleeve,1.25mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,1.75mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,10.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,2.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,3.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,5.0mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Yellow expandable sleeve,7.5mm bore dia - Cable Accessories, Ties & Tools - Cable Sleeves | |
Zero halogen silicone rubber yellow tube which has excellent limited fire hazard performance. This product is ideal for use as cable markers or for binding cables where low fire hazard... |
Next >> |