- Trained on our vast library of engineering resources.

HellermannTyton 600-02949

Description
Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays. Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply Sleeve Diameter = 5mm Colour = Black Material = Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 5mm Minimum Operating Temperature = -65°C Maximum Operating Temperature = +95°C Wall Thickness = 1mm Series = H50X25BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9203693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays. Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply Sleeve Diameter = 5mm Colour = Black Material = Chloroprene Sleeve Length = 25mm Expandable = Yes Minimum Cable Diameter = 5mm Minimum Operating Temperature = -65°C Maximum Operating Temperature = +95°C Wall Thickness = 1mm Series = H50X25BK

Manufactured from an extruded neoprene/chloroprene compound, this cable sleeve is ideal for binding and identification of cable harnesses, they also have good resistance to mineral and vegetable oils, fuel, acids, moisture, ozone and UV rays.
Supplied in pre-cut lengths. Highly elastic. Covers many cable diameters with one size. Easy to apply
Sleeve Diameter = 5mm
Colour = Black
Material = Chloroprene
Sleeve Length = 25mm
Expandable = Yes
Minimum Cable Diameter = 5mm
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +95°C
Wall Thickness = 1mm
Series = H50X25BK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 9203693
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
 - 227980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene
Operating Temperature -50 to 50 C (-58 to 122 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details