A lightweight and flexible acrylic resin coated fibreglass braided cable sleeve. The sleeving is very versatility and has a high thermal rating allowing it to be used for applications in many consumer appliances vsuch as lighting fixtures, stoves, and ovens. Along with furnace controls, relays, breaker panels, switchgear, and other commercial and industrial apparatus.
Features and benefits. ⢠Halogen Free. ⢠Impregnated fibreglass. ⢠High abrasion resistance. ⢠Max. temperature 450°C. ⢠Non fraying. ⢠High flexibility. ⢠Excellent chemical resistant to oils, fluids and aggressive chemical agents
Sleeve Diameter = 4mm
Colour = Blue
Material = Acrylic Fibreglass
Sleeve Length = 5m
Braided = Yes
Expandable = No
Minimum Cable Diameter = 4mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +155°C
Fire Behaviour = Halogen Free
RS Components, Ltd. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 398880 |
Sleeving | Mesh / Braided Sleeving |