- Trained on our vast library of engineering resources.

HellermannTyton 162-20400

Description
SPF Spiral wrapping is ideal for use in areas where stable cable insertion and abrasion resistance are important. SPF is suited for the wind industry, plant construction and petrochemical industries. Robust and heavy walled. High protection from mechanical stress. Excellent abrasion resistance. Oil Resistant. Ideal for larger cable bundles. Diameters up to 50mm Minimum Cable Diameter = 40mm Maximum Cable Diameter = 45mm Colour = Black Material = PP Maximum Bundle Diameter = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C Wall Thickness = 2.5mm Length = 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8179882 - RS Components, Ltd.
Corby, Northants, United Kingdom
SPF Spiral wrapping is ideal for use in areas where stable cable insertion and abrasion resistance are important. SPF is suited for the wind industry, plant construction and petrochemical industries. Robust and heavy walled. High protection from mechanical stress. Excellent abrasion resistance. Oil Resistant. Ideal for larger cable bundles. Diameters up to 50mm Minimum Cable Diameter = 40mm Maximum Cable Diameter = 45mm Colour = Black Material = PP Maximum Bundle Diameter = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C Wall Thickness = 2.5mm Length = 1m

SPF Spiral wrapping is ideal for use in areas where stable cable insertion and abrasion resistance are important. SPF is suited for the wind industry, plant construction and petrochemical industries.
Robust and heavy walled. High protection from mechanical stress. Excellent abrasion resistance. Oil Resistant. Ideal for larger cable bundles. Diameters up to 50mm
Minimum Cable Diameter = 40mm
Maximum Cable Diameter = 45mm
Colour = Black
Material = PP
Maximum Bundle Diameter = 45mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C
Wall Thickness = 2.5mm
Length = 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8179882
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

 - 408237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyester (PET / PBT)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details