CAP TANT SMD 150C AUTO
CAP TANT SMD 150C AUTO
CAP, 33UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T498C336K016ATE900TR-ND | T498C336K016ATE900 | 93AC4592 | 82AH9420 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 33.0Uf 16.0V Kemet | Cap, 33Uf, 16V, Tant, Case C Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |||
| Electrolytic Capacitors | Tantalum | |||
| Capacitance Tolerance | 10 (+/- %) |