47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Capacitor,47uF,16VDC
CAP TANT 47UF 20% 16V 2917
CAP TANT 47UF 20% 16V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3985-1-ND | 399-3985-6-ND | 42M9414 | T496X476M016ATE900 | T496X476M016ATE900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |