KEMET Electronics Corporation Tantalum Capacitors T496X476K020ATE300

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T496X476K020ATE300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T496X476K020ATE300CT-ND
Tantalum Capacitors 399-T496X476K020ATE300CT-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-T496X476K020ATE300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T496X476K020ATE300DKR-ND
Tantalum Capacitors 399-T496X476K020ATE300DKR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-T496X476K020ATE300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T496X476K020ATE300TR-ND
Tantalum Capacitors 399-T496X476K020ATE300TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - T496X476K020ATE300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T496X476K020ATE300
Tantalum Capacitors T496X476K020ATE300
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T496X476K020ATE300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T496X476K020ATE300
Capacitors - Tantalum Capacitors T496X476K020ATE300
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Kemet - 42M9408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Kemet
42M9408
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Kemet 42M9408
Capacitor,47uF,20VDC ,10-% Tol,10+% Tol

Capacitor,47uF,20VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T496X476K020ATE300CT-ND 399-T496X476K020ATE300DKR-ND T496X476K020ATE300 T496X476K020ATE300 42M9408
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers