Taiyo Yuden Co., Ltd. Ceramic Capacitors QVS107CG910JCHT

Description
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-4438-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4438-1-ND
Ceramic Capacitors 587-4438-1-ND
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4438-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4438-2-ND
Ceramic Capacitors 587-4438-2-ND
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4438-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4438-6-ND
Ceramic Capacitors 587-4438-6-ND
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - QVS107CG910JCHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
QVS107CG910JCHT
Ceramic Capacitors QVS107CG910JCHT
CAP CER 91PF 250V C0G/NP0 0603

CAP CER 91PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-4438-1-ND 587-4438-6-ND QVS107CG910JCHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers