3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 3PF 250V C0G/NP0 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-4405-2-ND | 587-4405-6-ND | QVS107CG030BCHT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts | 250 volts |