0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 0.33UF 5% 400VDC RADIAL
CAP FILM 0.33UF 5% 400VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | QXK2G334JTP7FM-ND | QXK2G334JTP7FM | 48AJ3053 | QXK2G334JTP7FM |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film / Bulk Nichicon | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |