3.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 3.9PF 250V NP0 0805
CAP CER 3.9PF 250V NP0 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 712-QSCT251Q3R9B1GV001ETR-ND | 712-QSCT251Q3R9B1GV001EDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts |