Utmel Electronic Limited Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
- Circular Connectors & Cable Connectors ROHS
-20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A Plugin Audio Connectors ROHS
-20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A SMD Audio Connectors ROHS
-30℃~+70℃ 2.5mmAudio Connectors 235℃ 30V 500mA SMD Audio Connectors ROHS
0.38MM SIM BLOCK CONN
0.5mm Board to Board Connector with Positioning Post 20P Female Sockets
0.80mm Wire to Board Connector (JST SUR) Pierced Header, Stand-up, Gold Plated, Halogen Free, 06P
0.80mm Wire to Board Connector (JST SUR) Pierced Header, Stand-up, Gold Plated, Halogen Free, 10P
0.80mm Wire to Board Connector (JST SUR) Pierced Header, Stand-up, Gold Plated, Halogen Free,08P
0.80mm Wire-to-Board Connector(JST SUH) Wire Stripped Terminal, Phosphor Bronze First Punch and then Gold Plated
0.8mm SFP 38 SMD,P=0.8mm Card Edge Connectors ROHS
1.00mm Wire to Board Connector (NH) Header, Stand-up, Center Closure, 6T Material, 08P
1.00mm Wire to Board Connector (SH) Header, Stand-up, Double Row, 9T Material, Gold Plated, No Pillar, 2x06P
1.00mm Wire to Board Connector (SH) Header, Stand-up, Double Row, 9T Material, Gold Plated, No Pillar, 2x16P
1.00mm Wire to Board Connector (SH) Terminals, Phosphor Bronze Prepunched and Tinned
1.00mm Wire to Board Connector(NH) Header, Downlocked, Center Snap, 9T material, Notched,07P
1.00mm Wire to Board Connector(NH) Header, Downlocked, Middle Buckle, 6T material,07P
1.00mm Wire to Board Connector(NH) Header, Recumbent, Middle Buckle, 9T material, Notch, 02P
1.00mm Wire to Board Connector(NH)HSG,mid dle with buckle,05P
1.00mm Wire to Board Connector(NH)HSG,mid dle with snap,09P
1.00mm Wire to Board Connector(NH)HSG,Wit hout Buckle,02P
1.00mm Wire to Board Connector(SH) Header, LCP Material Matte Tin,05P
1.00mm Wire to Board Connector(SH) Header, LCP Material Matte Tin,10P
1.00mm Wire to Board Connector(SH) Header, Recessed, Double Row, 9T Material, Gold Plated, 2x10P
1.00mm Wire to Board Connector(SH) Header, Stand-up, LCP material matte tin, 12P
1.00mm Wire to Board Connector(SH) Header, Stand-up, LCP material matte tin,04P
1.00mm Wire to Board Connector(SH) Header, Stand-up, LCP material matte tin,05P
1.00mm Wire to Board Connector(SH) Header, Stand-up, LCP material matte tin,06P
1.00mm Wire to Board Connector(SH) Header, Stand-up, LCP Material, Matte Tin with Buckle,07P
1.00mm Wire to Board Connector(SH) Header, Vertical Mount, LCP Material, Matte Tin with Buckle, 02P
1.00mm Wire to Board Connector(SH)HSG,Dou ble Row,2x20P
1.00mm Wire to Board Connector(SH)HSG,Lug ,04P
1.20mm wire to board connector (MX 1.2) header, gold plated, 02P
1.20mm Wire to Board Connector(MX 1.2) Terminal, Phosphor Bronze First Punch and then Gold Plated
1.20mm Wire to Board Connector(MX 1.2)HSG,Black,4P
1.25mm Wire to Board Connector (JAE FI-S) Header, Recessed, Beige, LCP material, Double Convex Tin Plated, 04P
1.25mm Wire to Board Connector (JAE FI-S) HSG, Single Convex 02P
1.25mm Wire to Board Connector (JAE FI-S) HSG, Single Convex 03P
1.25mm Wire to Board Connector(JAE FI-S)HSG,Biconvex 04P
1.25mm Wire to Board Connector(JAE FI-S)HSG,Biconvex 06P
1.25mm Wire to Board Connector(JST GH) Header,LCP material,02P
1.25mm Wire to Board Connector(JST GH) Header,LCP Material,10P
1.25mm wire to board connector(JST GH) header,LCP material,14P
1.25mm Wire to Board Connector(JST GH)HSG,06P
1.25mm Wire to Board Connector(JST GH)HSG,10P
1.25mm Wire to Board Connector(JST GH)HSG,12P
1.27mm female lead, double row, 90 degree, 4.3mm high, 3.00mm wide, D2.4mm, U-shape, 6T material, Au foot 1u", 2x20P
1.27mm female lead, single row, 90 degree, 4.3mm high, 2.10mm wide, D2.4mm lower pin, U-shape, 6T material, Au foot 1u",09P
1.27mm female, double row, 90 degree, 4.3mm high, 3.00mm wide, D2.4mm, U-shape, 6T material, Au foot 1u",2x09P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u", 2x11P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u", 2x16P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u", 2x28P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u", 2x30P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u", 2x35P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u",2x08P
1.27mm female, double row, stand-up, 4.3mm high, 3.0mm wide, D4.8mm, U-shape, 6T material, Au foot 1u",2x09P
1.27mm row of female, double row, 180 degrees, height 4.3mm, width 3.0mm, lower pin D2.4mm, U-shape, 6T material, Au foot 1u", 2x12P
1.27mm row of female, single row, stand-up, 4.3mm high, 2.10mm wide, lower pin D3.5mm, U-shape, 6T material, Au foot 1u", R1,12P
1.27mm row of female, single row, stand-up, 4.3mm high, 2.10mm wide, lower pin D3.5mm, U-shape, 6T material, Au foot 1u", R2,06P
1.27mm row of female, single row, stand-up, 4.3mm high, 2.10mm wide, lower pin D3.5mm, U-shape, 6T material, Au foot 1u", R2,08P
1.27mm row of female, single row, vertical paste, plastic height 4.3mm, plastic width 2.10mm, lower pin D3.5mm, U-shape, 6T material, Au foot 1u", R1,20P
1.27mm row of masterbatches, double row, vertical paste, plastic height 4.3mm, plastic width 3.0mm, D4.8mm, U-shape, 6T material, Au foot 1u",2x40P
1.27mm row of needles, double row, 180 degrees, height 1.0mm, width 3.4mm, top needle C3.0, bottom needle 2.3mm, 6T material, Au foot 1u", 2x24P
1.27mm row of needles, double row, 180 degrees, height 1.0mm, width 3.4mm, top needle C3.0, bottom needle 2.3mm, 6T material, Au foot 1u",2x19P
1.27mm row of needles, double row, 90 degrees, height 1.0mm, width 3.4mm, top needle C4.0, bottom needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x14P
1.27mm row of needles, double row, 90 degrees, height 1.0mm, width 3.4mm, top needle C4.0, bottom needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x21P
1.27mm row of needles, double row, 90 degrees, height 1.0mm, width 3.4mm, top needle C4.0, bottom needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x26P
1.27mm row of needles, double row, 90 degrees, height 1.0mm, width 3.4mm, top needle C4.0, bottom needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x27P
1.27mm row of needles, double row, 90 degrees, height 1.0mm, width 3.4mm, top needle C4.0, bottom needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x36P
1.27mm row of needles, double row, 90 degrees, plastic height 1.0mm, plastic width 3.4mm, upper needle C4.0, lower needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x16P
1.27mm row of needles, double row, 90 degrees, plastic height 1.0mm, plastic width 3.4mm, upper needle C4.0, lower needle D1.8mm, PB1.0mm, 6T material, Au foot 1u", 2x20P
1.27mm row of needles, double row, stand-up, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u", 2x10P
1.27mm row of needles, double row, stand-up, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u",2x06P
1.27mm row of needles, double row, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u", 2x28P
1.27mm row of needles, double row, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u", 2x34P
1.27mm row of needles, double row, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u",2x07P
1.27mm row of needles, double row, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u",2x37P
1.27mm row of needles, double rows, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u", 2x13P
1.27mm row of needles, double rows, vertical paste, plastic height 1.0mm, plastic width 3.4mm, lower needle D5.3mm, upper needle 4.0, PB0.1mm, 6T material, Au foot 1u", 2x20P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",09P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",11P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",13P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",19P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",20P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",26P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",29P
1.27mm row of needles, single row, 180 degrees, height 1.0mm, width 2.0mm, top needle D2.7mm, bottom needle C1.8mm, 6T material, Au foot 1u",34P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",12P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",14P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",15P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",16P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",17P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",19P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",28P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",36P
1.27mm row of needles, single row, 90 degrees, plastic height 1.0mm, plastic width 2.0mm, top needle D4.0mm, bottom needle C2.6mm, PB1.94mm, 6T material, Au foot 1u",37P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,10P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,12P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,14P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,15P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,24P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,32P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R1,36P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R2,10P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R2,17P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u", R2,22P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u",R2,02P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u",R2,08P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u",R2,36P
1.27mm row of needles, single row, vertical paste, plastic height 1.0mm, plastic width 2.0mm, lower needle D4.2mm, upper needle C1.8mm, PB0.07mm, 6T material, Au foot 1u",R2,38P
1.50 mm wire to board connector (JST ZH) header, 90 degree, K, V0 material, 03P
1.50 mm Wire to Board Connector (Molex 87421) Terminals, Phosphor Bronze Punched and Tinned
1.50 mm Wire to Board Connector (Molex 87439) Header, Recessed, Buckle, LCP Material, Matte Tin, 05P
1.50 mm Wire to Board Connector (Molex 87439) Header, Recessed, Buckle, LCP Material, Matte Tin, 13P
1.50 mm Wire to Board Connector (Molex 87439) Header, Stand-up, Buckle, LCP Material, Matte Tin, 07P
1.50 mm Wire to Board Connector (Molex 87439) Header, Stand-up, Buckle, LCP Material, Matte Tin, 09P
1.50 mm Wire to Board Connector (Molex 87439) Header, Stand-up, Buckle, LCP Material, Matte Tin, 15P
1.50mm wire to board connector (JST ZH) header, 180 degree, K, V0 material, 06P
1.50mm wire to board connector (JST ZH) header, 90 degree, K, V0 material, 07P
1.50mm wire to board connector (JST ZH) header, 90 degree, K, V0 material, 11P
1.50mm Wire to Board Connector (JST ZH) Header, Stand-up, 9T material, 09P
1.50mm Wire to Board Connector (Molex 87437) Header, LCP Material, Matte Tin, 07P
1.50mm Wire to Board Connector (Molex 87438) Header, LCP Material, Matte Tin, 04P
1.50mm Wire to Board Connector (Molex 87438) Header, LCP Material, Matte Tin, 09P
1.50mm Wire to Board Connector(JST ZH) Header, Recessed, 9T material, 12P
1.50mm Wire to Board Connector(JST ZH)HSG,Round Hole,06P
1.50mm Wire to Board Connector(JST ZH)HSG,Round Hole,08P
1.50mm Wire to Board Connector(Molex 87439)HSG,02P
1.5mm Wire to Board Connector (Molex 502578) HSG, Single Row, 02P
1.5mm Wire to Board Connector (Molex 502578) HSG, Single Row, 09P
1.5mm Wire to Board Connector (Molex 502584) Header, Vertical Mount, Single Row, LCP Material,02P
1.5mm Wire to Board Connector(MX1.5 504050) Header, Recessed, 9T material, 02P
15 Female D-Sub Sink board 3 260℃@ 2.5A -40℃~+105℃ Plugin D-Sub/DVI/HDMI Connectors ROHS
15 male D-Sub Wire bonding 3 260℃@ 5A -25℃~+85℃ Plugin D-Sub/DVI/HDMI Connectors ROHS
19 Female HDMI Surface Mount 1 260℃@ 500mA -25℃~+85℃ SMD D-Sub/DVI/HDMI Connectors ROHS
2.00mm Wire to Board Connector (AMP 175778) HSG,02P
2.00mm Wire to Board Connector (JST PAD) Header, 90°, 2x04P
2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
2.00mm wire to board connector (JST PH) header, 180 degree, K, V0 material, 04P
2.00mm wire to board connector (JST PH) header, 180 degree, K, V0 material, 09P
2.00mm Wire to Board Connector (JST PH) Header, 180 degree, No K, 46 material, 05P
2.00mm wire to board connector (JST PH) header, 90 degree, with positioning, no K, V0 material, 05P
2.00mm Wire to Board Connector (JST PH) Header, Dowel, Matte Tin, 9T Material, 04P
2.00mm Wire to Board Connector (JST PH) Header, Dowel, Matte Tin, 9T material, 08P
2.00mm Wire to Board Connector (JST PH) Header, Stand-up, Matte Tin, 9T Material, 04P
2.00mm Wire to Board Connector (JST PH) HSG,02P
2.00mm wire to board connector (JST PHD) header, 180 degree, no buckle, 2x02P
2.00mm wire to board connector (JST PHD) header, 180 degree, no clasp, 2x03P
2.00mm wire to board connector (JST PHD) header, 180 degree, no snap, 2x04P
2.00mm wire to board connector (JST PHD) header, 90 degree, no clasp, with positioning, 2x03P
2.00mm wire to board connector (JST PHD) header, 90 degree, no clasp, with positioning, 2x04P
2.00mm wire to board connector (JST PHD) header, 90 degree, no clasp, with positioning, 2x15P
2.00mm wire to board connector (JST PHD) header, 90°, both sides with clasp, 2x09P
2.00mm wire to board connector (JST PHD) header, stand up, no buckle, no post, 9T material, 2x10P
2.00mm Wire to Board Connector (JST PHD) Header, Stand-up, No Closure, Column, 9T Material, 2x12P
2.00mm Wire to Board Connector (JST PHD) Header, Stand-up, No Closure, No Post, 9T Material, 2x07P
2.00mm Wire to Board Connector (JST PHD) Header, Stand-up, No Closure, No Post, 9T Stock, 2x05P
2.00mm wire to board connector (JST PHD) HSG, middle with buckle, 2x10P
2.00mm Wire to Board connector (RH PHB) header, 180 degree, 46 material, 2x06P
2.00mm wire to board connector (RH PHB) header, 180 degree, 46 material, 2x11P
2.00mm Wire to Board Connector (RH PHB) Header, 180 degree, 46 material, 2x16P
2.00mm wire to board connector (RH PHB) header, 90 degree, 46 material, 2x02P
2.00mm wire to board connector (RH PHB) header, lay-flat, LCP material, matte tin, 2x04P
2.00mm Wire to Board Connector (RH PHB) Header, LCP Material, Matte Tin, 2x03P
2.00mm Wire to Board Connector (RH PHB) Header, LCP Material, Matte Tin, 2x04P
2.00mm Wire to Board Connector (RH PHB) Header, LCP Material, Matte Tin, 2x06P
2.00mm Wire to Board Connector (RH PHB) Header, LCP Material, Matte Tin, 2x10P
2.00mm wire to board connector (RH PHB) header, stand up, LCP material, matte tin, 2x14P
2.00mm Wire to Board Connector (RH PHB) Header, Stand-up, LCP Material, Matte Tin, 2x06P
2.00mm Wire to Board Connector(JST PH)HSG,07P
2.00mm Wire to Board Connector(JST PH)HSG,09P
2.00mm Wire to Board Connector(JST PH)HSG,10P
2.00mm Wire to Board Connector(JST PHD)HSG,middle with buckle,2x05P
2.00mm Wire to Board Connector(JST PHD)HSG,No Clasp,2x06P
2.00mm Wire to Board Connector(MX502352), Header,Latch,9T material,08P
2.00mm Wire to Board Connector(MX502352), Header,Latch,9T material,10P
2.00mm Wire to Board Connector(MX502352), Header,Latch,9T material,12P
2.00mm Wire to Board Connector(RH PHB)HSG,2x09P
2.0mm female, double row, stand-up, 4.3mm high, 4.0mm wide, PW6.5mm, U-shape, without position, 6T material, Au foot 1u", tube, 2x05P
2.0mm pitch waterproof automotive connector with white header, PBT 3P compatible with 03B-JWPF-SK-R
2.0mm pitch waterproof automotive connector, female sheath white, PBT 8P compatible with 08R-JWPF-VSLE
2.0mm pitch waterproof automotive connector, header white, PBT 6P compatible with 06B-JWPF-SK-R
2.0mm row of needles, double row of single plastic without column, vertical paste, plastic height 2.0mm, plastic width 4.0, lower needle D6.4mm, upper needle C4.0mm, L=8.95, 6T material, Au foot...
2.0mm row of needles, double row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 4.0, lower needle D6.4mm, upper needle C4.0mm, L=8.95, 6T material, Au foot...
2.0mm row of needles, single row of single plastic without column, lying paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D2.8mm, upper needle C4.0mm, L=9.05, 6T material, Au foot...
2.0mm row of needles, single row of single plastic without column, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic with the direction of...
2.0mm row of needles, single row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic same direction L=8.95, 6T...
2.0mm row of needles, single row of single plastic without pillar, vertical paste, plastic height 2.0mm, plastic width 2.0mm, lower needle D4.4mm, upper needle C4.0mm, plastic the same direction L=8.95,...
2.0mm Wire to Board Connector (MX 51004) Header, 180°,06P
2.0mm Wire to Board Connector (MX 51004) Header, 90°,09P
2.0mm Wire to Board Connector (PAP) Header, 90° with Positioning, 08P
2.0mm Wire to Board Connector (PAP) Header, 90° with Positioning,07P
2.0mm Wire to Board Connector (YH 2.0) Header, Stand-up, Bright Tin, 9T Material, 04P
2.0mm Wire to board connector(PAP) header,180 degree,08P
2.0mm Wire to Board Connector(PAP)HSG,02 P
2.0mm Wire to Board Connector(PAP)HSG,05 P
2.0mm Wire to Board Connector(PAP)HSG,10 P
2.0mm Wire to Board Connector(YH 2.0) Header, Lay-up, Bright Tin, 9T Material, 02P
2.5 audio connector 3 pin 2 level pin W11xD5.1xH5.1
2.5 Audio Connector Horizontal Insert W15xD8.0xH9.0
2.50 mm Wire to Board Connector (JST XA) Header, 180°,05P
2.50 mm Wire to Board Connector (JST XA) Header, 180°,08P
2.50 mm Wire to Board Connector (MX 5264) Header, 90°,05P
2.50 mm Wire to Board Connector(JST EH)HSG,06P
2.50mm wire to board connector (JST EH) header, 180 degree, right K,05P
2.50mm wire to board connector (JST EH) header, 180 degree, right K,06P
2.50mm wire to board connector (JST EH) header, 180 degree, right K,07P
2.50mm wire to board connector (JST EH) header, 180 degree, right K,08P
2.50mm wire to board connector (JST EH) header, 180 degree, right K,09P
2.50mm wire to board connector (JST EH) header, 90 degree, punch in K,08P
2.50mm wire to board connector (JST EH) header, 90 degree, punch in K,10P
2.50mm wire to board connector (JST EH) header, 90 degree, punching inside K,03P
2.50mm wire to board connector (JST XA) female terminal, phosphor bronze first punch and then tinned
2.50mm Wire to Board Connector (JST XA) Header, 180°,07P
2.50mm wire to board connector (JST XA) header, 90 degree with positioning, 05P
2.50mm wire to board connector (JST XA) header, 90 degree with positioning, 08P
2.50mm wire to board connector (MX 5264) header, 90 degree, 03P
2.50mm Wire to Board Connector(JST EH)HSG,03P
2.50mm Wire to Board Connector(JST EH)HSG,05P
2.54mm female lead, single row, 180 degree, height 8.5mm, width 2.4mm, lower pin D3.2mm, Y-shape, PBT material, Au foot 1u", 02P
2.54mm round hole IC pins, double row, 180 degree, plastic height 3.0mm, plastic width 10.1mm, type 3 row spacing 7.62mm, L=10mm, PPS material, gold plated, 2x05P
2.54mm round hole IC pins, double row, 180 degree, plastic height 3.0mm, plastic width 10.1mm, type 3 row spacing 7.62mm, L=12.20mm, PPS material, gold plated, 2x03P
2.54mm round hole IC pins, double row, 180 degree, plastic height 3.0mm, plastic width 10.1mm, type 3 row spacing 7.62mm, L=12.20mm, PPS material, gold plated, 2x06P
2.54mm round hole IC pins, double row, 180 degrees, plastic height 3.0mm, plastic width 10.1mm, type 3 row spacing 7.62mm, L=10mm, PPS material, gold plated, 2x08P
2.54mm Round Hole Masterbatch, Single Row, 180 Degree, 7.0mm Plastic Height, D3.0mm, L=10.0mm, PPS Material, Gold Inside, Tin Outside, 05P
2.54mm round hole needle, double row, 180 degrees, plastic height 3.0mm, plastic width 5.08mm, D3.5mm, L=10.0mm, PPS material, gold plated, 2x02P
2.54mm round hole needle, double row, 180 degrees, plastic height 3.0mm, plastic width 5.08mm, D3.5mm, L=10.0mm, PPS material, gold plated, 2x10P
2.54mm round hole needle, double row, 180 degrees, plastic height 3.0mm, plastic width 5.08mm, D4.6mm, L=12.20mm, PPS material, gold plated, 2x03P
2.54mm round hole, double row, 180 degree, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x04P
2.54mm round hole, double row, 180 degrees, plastic height 3.0mm, plastic width 5.08mm, L=7.43mm, PPS material, gold inside and tin outside, 2x03P
2.54mm round hole, double row, 180 degrees, plastic height 3.0mm, plastic width 5.08mm, L=7.43mm, PPS material, gold inside and tin outside, 2x09P
2.54mm round hole, double row, 180 degrees, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x02P
2.54mm round hole, double row, 180 degrees, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x08P
2.54mm round hole, double row, 180 degrees, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x12P
2.54mm round hole, double row, 180 degrees, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x30P
2.54mm round hole, double row, 180 degrees, plastic height 7.0mm, plastic width 5.08mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 2x36P
2.54mm round hole, single row, 180 degree, plastic height 7.0mm, D3.0mm, L=10.0mm, PPS material, gold inside and tin outside, 40P
2.54mm row of busbars, single row, 180 degree, 8.5mm high, 2.4mm wide, D3.2mm lower pin, Y-shape, PBT material, Au foot 1u",06P
2.54mm row of female, single row, 180 degree, 8.5mm high, 2.4mm wide, D3.2mm lower pin, Y-shape, PBT material, Au foot 1u",03P
2.54mm row of female, single row, 180 degrees, 8.5mm high, 2.4mm wide, D3.2mm lower pin, Y-shape, PBT material, Au foot 1u",08P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u", R1,12P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u", R2,11P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u", R2,20P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u", R2,35P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u",R2,04P
2.54mm row of needles, single row of single plastic, vertical paste, plastic height 2.5mm, plastic width 2.5mm, lower needle D4.8mm, upper needle C6.0mm, 6T material, Au foot 1u",R2,31P
2.54mm wire to board connector (AMP 2.54) header, 180 degree, single row, 08P
2.54mm wire to board connector (AMP 2.54) header, 90 degree, single row, 03P
2.54mm wire to board connector (AMP 2.54) header, 90 degree, single row, 10P
2.54mm Wire to Board Connector (AMP 2.54) Male, Phosphor Bronze Prepunched and Tinned
2.54mm Wire to Board Connector(AMP 2.54)Male HSG Single Row,03P
2.54mm Wire to Board Connector(AMP 2.54)Male HSG,Dual Row,2x10P
2.54mm Wire to Board Connector(MX2510) Header,180 degree,05P
2.54mm Wire to Board Connector(MX2510) Header,90degree,High Bend,04P
2.54mm Wire to Board Connector(MX2510) Header,Latch,9T material,05P
2.54mm Wire to Board Connector(MX2510) Header,Reclining,9T Material,02P
20 Female DisplayPort Surface Mount 1 260℃@ 500mA -25℃~+85℃ SMD D-Sub/DVI/HDMI Connectors ROHS
25 male D-Sub Wire bonding 2 260℃@ 1A -40℃~+105℃ - D-Sub/DVI/HDMI Connectors ROHS
2507 Waterproof female chassis connector
26 male D-Sub Wire bonding 3 260℃@ 5A -25℃~+85℃ Plugin D-Sub/DVI/HDMI Connectors ROHS
3.00mm wire-to-wire connector (MX43020/43025) female end, phosphor bronze prepunched and tinned
3.00mm wire-to-wire connector (MX43020/43025) female HSG, double row, finned, 2x01P
3.00mm wire-to-wire connector (MX43020/43025) female HSG, double row, no fin,2x02P
3.00mm wire-to-wire connector (MX43020/43025) header, 180 degree, double row, with post, 46 material, 2x03P
3.00mm Wire-to-wire connector (MX43020/43025) header, 180 degree, single row,, with post, 9T material, 03P
3.00mm wire-to-wire connector (MX43020/43025) header, 180 degree, single row,, with post, 9T material, 12P
3.00mm Wire-to-wire connector (MX43020/43025) header, 180 degree, single row,,with post, 9T material, 06P
3.00mm wire-to-wire connector (MX43020/43025) header, 90 degree, double row, with post, 46 material, 2x01P
3.00mm wire-to-wire connector (MX43020/43025) header, 90 degree, double row, with post, 46 material, 2x02P
3.00mm Wire-to-Wire Connector (MX43020/43025) Header, Double Row, E Type, LCP Material, Matte Tin, 2x04P
3.00mm wire-to-wire connector (MX43020/43025) header, horizontal paste, single row,, with solder tabs, LCP material, matte tin, 04P
3.00mm wire-to-wire connector (MX43020/43025) header, horizontal paste, single row,, with solder tabs, LCP material, matte tin, 10P
3.00mm wire-to-wire connector (MX43020/43025) header, horizontal sticker, double row, type D, LCP material, matte tin, 2x04P
3.00mm wire-to-wire connector (MX43020/43025) Header, recessed, double row, type E, LCP material, matte tin, 2x10P
3.00mm wire-to-wire connector (MX43020/43025) header, stand-up, double row, D-type, LCP material, matte tin, 2x01P
3.00mm wire-to-wire connector (MX43020/43025) header, stand-up, double row, D-type, LCP material, matte tin, 2x07P
3.00mm wire-to-wire connector (MX43020/43025) male HSG, double row, 2x01P
3.00mm wire-to-wire connector (MX43020/43025) male HSG, double row, 2x06P
3.00mm wire-to-wire connector (MX43020/43025) male HSG, single row, 12P
3.00mm Wire-to-Wire Connector(MX43020/43 025) Female HSG,Double Row,No Fin,2x08P
3.00mm Wire-to-Wire Connector(MX43020/43 025) Female HSG,Single Row,No Fin,02P
3.00mm Wire-to-Wire Connector(MX43020/43 025) Female HSG,Single Row,No Fin,03P
3.00mm Wire-to-Wire Connector(MX43020/43 025) Female HSG,Single Row,No Fin,05P
3.1TYPE-C connector female 6P on board type waterproof IPX7 PA9T
3.1TYPE-C connector female chassis 16 countersunk board 1.6 triple die ribbon
3.1TYPE-C connector Male 24P drawn with nickel housing, gold plated terminals 3U, 10 solder joints
3.1TYPE-C connector Male 24P drawn with nickel housing, gold plated terminals 3U, 6 solder joints
3.1TYPE-C connector Male 24P drawn with Nickel plated PCB shell, Gold plated terminals 3U, 10 solder joints
3.1TYPE-C connector male 24P stretch with PCB 90° shell nickel plated, 3U gold plated terminals, 6 solder joints
3.5 audio connector 3-pin 3-stage pin Audio headphone socket
3.5 audio connector 4-pin 4-stage pin headphone socket yellow
3.5 audio connector 4-stage headphone socket W14.5XD6.0XH5.0 black 7P plug-in
3.5 audio connector 5 pin 3 level pin W15XD7XH6
3.5 audio connector 5 pin 3 level SMD W14.05XD6XH4.4 5P gold plated
3.5 audio connector 5 pin 4 level pin W15.6xD12.2xH11 metal shell with pop-up plastic head black head green cover
3.5 audio connector 5 pin plus 4 pin duplex level 3 14XD20XH5 duplex plastic port
3.5 audio connector 5-pin 3-stage foot W17xD6xH5 Black
3.5 audio connector 5-pin 4-level SMD headphone socket with PJ-3255/3254A-1
3.5 audio connector 5-pin 4-stage pin black / vertical / with switch / black new function metal head W15XD10XH6
3.5 audio connector 5-pin 4-stage pin W15.6xD12.2xH11 metal shell with bullet plastic head black head red cover
3.5 audio connector 5-pin 4-stage SMD W13.3XD7XH5
3.5 audio connector 6 pin 4 level SMD W14xD6.4xH4.5 SMD gold plated
3.6 audio connector 3-stage headphone socket threaded port W17.7XD11.5XH6.3 5P
3.7mm board to board connector (MX3.7 503469), female chassis connector, LCP material, 02P
3.7mm board to board connector(MX3.7)HSG, 02P
4.00mm Wire to Board Connector(JST BH), Female Sockets with Buckle, LCP Material, 02P
5.08mm Wire-to-Wire Connector (MX Big 4P) Header, 180°,03P
5.7mm wire to board connector (MX 5.7), header, double row, 180 degree, high conductivity copper matte tin, LCP material, 2x01P
5.7mm wire to board connector (MX 5.7), header, double row, 90 degree, high conductivity copper matte tin, LCP material, 2x03P
5.7mm Wire to Board Connector(MX 5.7),Header,Double Row,90 Degree,High Conductivity Copper Matte Tin,LCP Material,2x01P
9 Female D-Sub Wire bonding 2 260℃@ 3A -25℃~+105℃ Plugin D-Sub/DVI/HDMI Connectors ROHS
AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm
AMP FROM TE CONNECTIVITY 1483358-2 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 6 ", 150 mm, 1.27 mm
Automotive Connectors 025 CAP ASSY
Automotive Connectors 1.2Mm Contact Assy
Automotive Connectors CLIP 6,3 SECU 1-3
Automotive Connectors CONTACT A SOUDER E
Automotive Connectors PC 2V 8MM WP NG1 N
Board Connector, 8 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Surface Mount Terminal, Black Insulator, Receptacle, LEAD FREE
Bottom Contact 10 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Bottom Contact 13 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Bottom Contact 24 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Bottom Contact 9 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Circular Metric Connectors PROT-M12 SH
CONN BACKSHELL 15POS 180DEG SHLD
CONN BNC PLUG R/A 75 OHM CRIMP
CONN BNC PLUG STR 75 OHM CRIMP
Conn Box Connector PIN 140 POS 2.54mm Solder RA Thru-Hole
CONN D-SUB PLUG 15POS VERT SLDR
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R
Conn EBBI RCP 120 POS 2.54mm Solder ST Thru-Hole 120 Terminal 1 Port EBBI™ Tray
CONN FFC RCPT HSG 16POS 2.54MM
CONN FFC RCPT HSG 20POS 1.27MM
CONN HDR 1POS STACK SMD GOLD
CONN HDR DIP MALE PIN 16POS TIN
CONN HEADER 10POS VERT 2.5MM TIN
CONN HEADER 11POS VERT 2.5MM TIN
CONN HEADER 12POS SMT R/A GOLD
CONN HEADER 44POS VERT .100 GOLD
CONN HEADER RT/A 60POS .100 GOLD
CONN HEADER VERT 3POS 6.71MM
CONN HEADER VERT 50POS .100 15AU
CONN HEADER VERT 50POS .100 GOLD
Conn Housing PL 4 POS Crimp ST Cable Mount
Conn Housing RCP 2 POS 3.68mm Crimp ST Cable Mount Bag
CONN MOD COUPLER 8P8C TO 8P8C
CONN PIN 18-24AWG CRIMP TIN
CONN PIN RCPT .014-.026 SOLDER
CONN PIN RCPT .056-.065 SOLDER
CONN PLUG 14POS W/PANEL MNT EARS
CONN PLUG 18POS W/PANEL MNT EARS
CONN PLUG 6POS W/PANEL MNT EARS
CONN PLUG HOUSING 3POS SGL 4.2MM
CONN PLUG HOUSING 5POS SGL 4.2MM
CONN PLUG RTANG 42+6 POS DIN PCB
Conn Power HDR 8 POS 4.2mm Solder ST Thru-Hole 8 Terminal 1 Port Tray
CONN POWER LOCK HSG 7POS 3.00MM
Conn Power RCP 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port Mini-Fit® BMI Tray
CONN QC RCPT/TAB 14-18AWG 0.250
CONN RCPT 140POS .6MM FH 4H SMD
CONN RCPT 40POS 0.1 GOLD PCB
CONN RCPT HOUSING 3POS SGL 4.2MM
CONN RCPT HSG 14POS 2.00MM
CONN RCPT HSG 4POS 6.50MM
CONN RECEPT 10POS W/PANEL MOUNT
CONN RECEPT 24POS W/PANEL MOUNT
CONN RECPT 12POS 1.27MM R/A
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Cat 5 Box/Tray
Conn Shunt F 2 POS 2.54mm ST SL™ Bag
CONN SMA PLUG STR 50 OHM
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST SMD C-Grid® Embossed T/R
Connector Accessories Leadframes
Connectors - Accessories RoHS
Contact,Top 7 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
Contact,Top 8 0.039"(1.00mm) 0.098"(2.50mm) Slide Lock SMD FFC, FPC Connectors RoHS
D-SUB connector, double row 37P female white glue, 90 degree plug-in board, plug-lock type (copper screw), half gold tin
D-SUB connector, three rows of 15P female black rubber, 90 degree inserts, riveted and locked copper screw type, half gold tin
D-SUB connector,Double row 15P male black rubber,90 degree plug-in board,plug-lock type(copper screw),half gold tin
D-SUB connector,Double row 25P male white glue,90 degree plug,riveted type,pin 2U
D-SUB connector,double row 37P female white glue,180 degree plug,riveted type,pin 2U
DC connector Countersunk 3.6mm DC high current socket P pin 2.0 20V 5.5A W11xD10.1xH9
DC connector horizontal SMD W12xD5xH5
DC connector pin vertical W14.0xD5.0xH7.3,core 1.3,2.5A 24V
DC connector pin W14.4xD9.0xH11.0,cor e 1.65,2.5A 24V
DC connector Pin W14.4xD9.0xH11.0,cor e 2.5,2.5A 24V
DC connector W11.5xD7xH9.5, core 2.0,2.5A 24V
DC connector W11.5xD7xH9.5,core 2.0,2.5A 24V
DC connector W12.3xD10xH11,core 2.0,8A 24V bent pin
DC connector W12.3xD10xH11,core 2.5,8A 24V straight pin
DC connector W12.5xD10.4xH9.1,cor e 2.5,2A 12V
DC connector W12.5xD8.0xH6.0,core 1.65,2A 12V
DC connector W13.8xD9x11,,core 2.0,2.5A 24V
DC connector W13xD9.0xH11, inner core 1.65, 2.5A 24V
DC connector W14.1xD8.9xH14.1,cor e 2.0,2.5A 24V
DC connector W14.1xD8.9xH14.1,cor e 2.5,2.5A 24V
DC connector W14.2xD9.0xH11,core 2.0,2.5A 24V
DC connector W14.2xD9.0xH11,core 2.0,5A 24V
DC connector W14.2xD9.0xH11,core 2.5,5A 24V
DC connector W14.2xD9.0xH11.0,cor e 2.5,2.5A 24V
DC connector W14.5xD11.6xH8.0
DC connector W20xD8.8xH13.6,core 2.0,2.5A 24V
DC connector W20xD9xH9.3, core 2.5, 2.5A 24V
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
EMI Connector Gaskets & Grounding Pads 1.24MM PRE-LOADED SPRING FINGER
FFC & FPC Connectors 100X100 REC 1X12P DET
FFC & FPC Connectors SL FFC/FPC Opt A Fem 11CKT TIN
FPC connector 0.3mm flip type H=1.0mm down 27P gold plated
FPC connector 0.3mm flip type H=1.0mm down 41P gold plated
FPC connector 0.3mm flip type H=1.0mm lower connection 39P gold plated
FPC connector 0.3mm flip type H=1.0mm lower connection 51P gold plated
FPC connector 0.5mm flip type H=1.0mm back lock 04P gold plated
FPC connector 0.5mm flip type H=1.5mm down 10P tin plated
FPC connector 0.5mm flip type H=1.5mm down 45P tin plated
FPC connector 0.5mm flip type H=2.0mm back lock 22P gold plated
FPC connector 0.5mm flip type H=2.0mm back lock 54P gold plated
FPC connector 0.5mm flip type H=2.0mm down 14P tin plated
FPC connector 0.5mm flip type H=2.0mm down 36P tin plated
FPC connector 0.5mm flip type H=2.0mm lower connection 06P tin plated
FPC connector 0.5mm flip type H=2.0mm lower connection 60P tin plated
FPC connector 0.5mm flip type H=2.6mm back lock 35P gold plated
FPC connector 0.5mm flip type H=2.6mm back lock 40P gold plated
FPC Connector 0.5mm Flip-Top H=1.0mm Rear Lock 12P Gold Plated
FPC Connector 0.5mm Flip-Top H=2.0mm Rear Lock 04P Gold Plated
FPC Connector 0.5mm Flip-Top H=2.0mm Rear Lock 17P Gold Plated
FPC Connector 0.5mm Flip-Top H=2.0mm Rear Lock 32P Gold Plated
FPC Connector 0.5mm Flip-Top H=2.0mm Rear Lock 34P Gold Plated
FPC Connector 0.5mm Flip-Top H=2.6mm Rear Lock 50P Gold Plated
FPC Connector 0.5mm Vertical Positive Pin H=2.0mm 04P Tin Plated
FPC Connector 0.5mm Vertical Positive Pin H=2.0mm 06P Tin Plated
FPC Connector 0.5mm Vertical Positive Pin H=2.0mm 09P Tin Plated
FPC connector 0.5mm vertical positive pin H=2.0mm 12P tin-plated
FPC connector 0.5mm vertical positive pin H=2.0mm 17P tin plated
FPC connector 0.5mm vertical positive pin H=2.0mm 18P tin plated
FPC Connector 0.5mm Vertical Positive Pin H=2.0mm 19P Tin Plated
FPC Connector 0.5mm Vertical Positive Pin H=2.0mm 24P Tin Plated
GRACE INERTIA CONNECTOR 3.5 2P
GRACE INERTIA CONNECTOR 3.5 3P
HARTING 15 22 080 2601000 Board-To-Board Connector, 9.05 mm Height, Surface Mount, Receptacle, 80 Contacts, 1.27 mm
Housing Rectangular Connectors Housings RoHS
I/O Connectors 1x1 CAGE ASSY, BEZEL
IDC Connectors RoHS
Light contact switch small double connected bracket 8.5x4.2x14 single 13H lower flat 260gf
MICRO USB connector 4.85 calf horn rolled edge no post external pin stainless steel with tin plating
MICRO USB connector 7.2 pitch calf horn tinned flat internal plug stainless steel housing
MICRO USB connector male 5P 14 long single row 7.2/front 5 back 4 304 stainless steel life 10,000 times
PCB mount DC connector cylindrical light port, core 2.0,5A 12V without thread 5.7 pin 2.0
PCB mount DC connector cylindrical with threaded long 8.0 nut, core 2.5, 2A 12V bent pin
PCB mount DC connector cylindrical, core 2.0,5A 12V with nut length 5.7
Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE
Pin & Socket Connectors HSG PLG 2X01C PNL V0
Plugin D-Sub/DVI/HDMI Connectors ROHS
Power Line Filters 100A PHNX-PHNX CONN FLANGE MOUNT
Pre-ordered Connectors RoHS
Rectangular Connectors Housings RoHS
Rectangular Power Connector, 10 Contact(s), Male, Solder Terminal, Receptacle
SMD IDC Connectors RoHS
Solder DC connector cylindrical with threaded length 8.5 nuts, core 2.0, 2A 12V bent pin
Standard Card Edge Connectors CONT.CRP.SNAP TW.LF.
STRAIN RELIEF 44POS SOCKET CONN
TE CONNECTIVITY / ALCOSWITCH 1571984-1SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE
TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect
Through Hole D-Sub Connectors RoHS
Through Hole USB Connectors RoHS
ThroughHole Wire To Board / Wire To Wire Connector RoHS
USB 2.0 connector AF90 degree reverse countersink plate 1.2H roll mouth black rubber copper shell
USB3.0 Connector Female 180 Flat Curved Pin SPCC Blue Rubber
USB3.0 connector female 180 rolled straight pin SPCC blue adhesive
Waterproof MICRO USB connector Horizontal 90 degree Thickness 3.85
Waterproof MICRO USB connector IP66 5P female connector 3A metal length 1.5mm
Waterproof MICRO USB connector IP67 cell phone waterproof USB connector with waterproof ring
Waterproof MICRO USB connector IP67 Grade 8 waterproof plastic port
Waterproof MICRO USB connector submerged board IP66 grade with waterproof ring
Waterproof MICRO USB connector vertical 180 degree vertical B-type T-port IP66 pin

<< Prev Next >>