TE Connectivity Rectangular Connector Contacts 1534594-3

Description
CONN SOCKET 22-23AWG CRIMP SILVR
Request a Quote Datasheet
Description
CONN SOCKET 22-23AWG CRIMP SILVR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1534594-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1534594-3CT-ND
Rectangular Connector Contacts 17-1534594-3CT-ND
CONN SOCKET 22-23AWG CRIMP SILVR

CONN SOCKET 22-23AWG CRIMP SILVR

Buy Now Datasheet
Rectangular Connector Contacts - 17-1534594-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1534594-3TR-ND
Rectangular Connector Contacts 17-1534594-3TR-ND
Socket Contact Silver 22-23 AWG Crimp

Socket Contact Silver 22-23 AWG Crimp

Buy Now Datasheet
Automotive Connectors 1.2Mm Contact Assy - 785-1534594-3 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 1.2Mm Contact Assy
785-1534594-3
Automotive Connectors 1.2Mm Contact Assy 785-1534594-3
Automotive Connectors 1.2Mm Contact Assy

Automotive Connectors 1.2Mm Contact Assy

Supplier's Site
Automotive Contact, Socket, Crimp, 23Awg; Product Range Amp - Te Connectivity - 17R3725 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 23Awg; Product Range Amp - Te Connectivity
17R3725
Automotive Contact, Socket, Crimp, 23Awg; Product Range Amp - Te Connectivity 17R3725
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 23AWG; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 23AWG; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp, 23Awg Rohs Compliant Te Connectivity - 74AJ8013 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 23Awg Rohs Compliant Te Connectivity
74AJ8013
Automotive Contact, Socket, Crimp, 23Awg Rohs Compliant Te Connectivity 74AJ8013
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 23AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 23AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1534594-3CT-ND 785-1534594-3 17R3725 74AJ8013
Product Name Rectangular Connector Contacts Automotive Connectors 1.2Mm Contact Assy Automotive Contact, Socket, Crimp, 23Awg; Product Range Amp - Te Connectivity Automotive Contact, Socket, Crimp, 23Awg Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Circular Connector Assemblies - CAB.M16.GYC.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers