SOCKET,MIN-SPR W/H SN-AU SER-5
"Pin Receptacle Connector 0.056"" ~ 0.065"" (1.42mm ~ 1.65mm) No Tail Solder"
CONN PIN RCPT .056-.065 SOLDER
MINIATURE SPRING SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:Series 5; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5050871-9 | A32391-ND | 792-1-5050871-9 | 40P8407 |
| Product Name | IC & Component Sockets | PC Pin Receptacles, Socket Connectors | CONN PIN RCPT .056-.065 SOLDER | Miniature Spring Socket, 1Pos; No. Of Contacts Amp - Te Connectivity |
| Geometry | Straight; Straight |