TE Connectivity FFC Connectors 1-487769-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-487769-0 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-487769-0
FFC Connectors 1-487769-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - A112287-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A112287-ND
FFC, FPC (Flat Flexible) Connector Housings A112287-ND
"Housing FFC Housing for Female Contacts Connector Detent Lock 12Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Female Contacts Connector Detent Lock 12Pos 0.100"" (2.54mm)"

Buy Now Datasheet
012 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity - 03C3766 - Newark, An Avnet Company
Chicago, IL, United States
012 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity
03C3766
012 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity 03C3766
012 HOUSING FFC RCPT 100CL SR ROHS COMPLIANT: YES

012 HOUSING FFC RCPT 100CL SR ROHS COMPLIANT: YES

Supplier's Site
FFC & FPC Connectors 100X100 REC 1X12P DET - 792-1-487769-0 - Utmel Electronic Limited
Hong Kong, China
FFC & FPC Connectors 100X100 REC 1X12P DET
792-1-487769-0
FFC & FPC Connectors 100X100 REC 1X12P DET 792-1-487769-0
FFC & FPC Connectors 100X100 REC 1X12P DET

FFC & FPC Connectors 100X100 REC 1X12P DET

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487769-0 A112287-ND 03C3766 792-1-487769-0
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings 012 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity FFC & FPC Connectors 100X100 REC 1X12P DET
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details