TE Connectivity Quick Connects, Quick Disconnect Connectors 156666-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A112402-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A112402-ND
Quick Connects, Quick Disconnect Connectors A112402-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-156666-1
Electronic Connector 392-156666-1
PIDG Faston Flag Terminal, Female, Right Angle, 16-14 AWG, Blue Product overview: 156666-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-156666-1 can be used for catalog matching and distributor lookup.

PIDG Faston Flag Terminal, Female, Right Angle, 16-14 AWG, Blue Product overview: 156666-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-156666-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 999888-156666-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
999888-156666-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 999888-156666-1
Win Source Part Number: 999888-156666-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Gender: Female Standard Package: 1,000 Terminal Type: Angled - 90°, Flag Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Mounting Type: Free Hanging (In-Line), Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 749020-000,-749020-0 00-LSI,-156666-1-SI, -749020-000-SI-ND,A1 12402,-749020-000-SI ,156666-1-ND,2266-15 6666-1 Base Product Number: 156666

Win Source Part Number: 999888-156666-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston, PIDG
Color: Blue
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Gender: Female
Standard Package: 1,000
Terminal Type: Angled - 90°, Flag
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 749020-000,-749020-000-LSI,-156666-1-SI,-749020-000-SI-ND,A112402,-749020-000-SI,156666-1-ND,2266-156666-1
Base Product Number: 156666

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
156666-1
Terminals 156666-1
Terminals FLAG ASSY 16-14 AWG

Terminals FLAG ASSY 16-14 AWG

Buy Now Datasheet
Receptacle, Faston, R/a, Awg16-14; Product Range Amp - Te Connectivity - 52R3957 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Faston, R/a, Awg16-14; Product Range Amp - Te Connectivity
52R3957
Receptacle, Faston, R/a, Awg16-14; Product Range Amp - Te Connectivity 52R3957
RECEPTACLE, FASTON, R/A, AWG16-14; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECEPTACLE, FASTON, R/A, AWG16-14; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect - 792-156666-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect
792-156666-1
TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect 792-156666-1
TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect

TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112402-ND 392-156666-1 999888-156666-1 156666-1 52R3957 792-156666-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Receptacle, Faston, R/a, Awg16-14; Product Range Amp - Te Connectivity TE CONNECTIVITY / AMP 156666-1Quick Disconnect Terminal, PIDG FASTON 250 Series, 16 AWG, 14 AWG, 2 mm, Female Flag Disconnect
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Straight Right Angle; Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers