TE Connectivity FFC Connectors 1-487544-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-487544-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-487544-7
FFC Connectors 1-487544-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 1-487544-7-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
1-487544-7-ND
FFC, FPC (Flat Flexible) Connector Housings 1-487544-7-ND
"Housing FFC Housing for Female Contacts Connector Detent Lock 20Pos 0.050"" (1.27mm)"

"Housing FFC Housing for Female Contacts Connector Detent Lock 20Pos 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
100V Electronic Connector
340-1-487544-7
100V Electronic Connector 340-1-487544-7
20 Pos 1.27mm Crimp Wire Housing, Straight, Cable Mount, 100V Product overview: 1-487544-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487544-7 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Crimp Wire Housing, Straight, Cable Mount, 100V Product overview: 1-487544-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487544-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN FFC RCPT HSG 20POS 1.27MM - 792-1-487544-7 - Utmel Electronic Limited
Hong Kong, China
CONN FFC RCPT HSG 20POS 1.27MM
792-1-487544-7
CONN FFC RCPT HSG 20POS 1.27MM 792-1-487544-7
CONN FFC RCPT HSG 20POS 1.27MM

CONN FFC RCPT HSG 20POS 1.27MM

Supplier's Site
020 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity - 10H0095 - Newark, An Avnet Company
Chicago, IL, United States
020 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity
10H0095
020 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity 10H0095
020 HOUSING FFC RCPT 050CL SR ROHS COMPLIANT: YES

020 HOUSING FFC RCPT 050CL SR ROHS COMPLIANT: YES

Supplier's Site
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity - 41AJ0860 - Newark, An Avnet Company
Chicago, IL, United States
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity
41AJ0860
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity 41AJ0860
020 HOUSING FFC RCPT 050CL SR

020 HOUSING FFC RCPT 050CL SR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487544-7 1-487544-7-ND 340-1-487544-7 792-1-487544-7 10H0095
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings 100V Electronic Connector CONN FFC RCPT HSG 20POS 1.27MM 020 Housing Ffc Rcpt 050Cl Sr Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line) Cable, Free Hanging
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products