TE Connectivity Housings, Boots 1544317-1

Description
"2 Position Housing Connector Female, Receptacle Black 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"2 Position Housing Connector Female, Receptacle Black 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 17-1544317-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
17-1544317-1-ND
Housings, Boots 17-1544317-1-ND
"2 Position Housing Connector Female, Receptacle Black 0.315"" (8.00mm)"

"2 Position Housing Connector Female, Receptacle Black 0.315"" (8.00mm)"

Buy Now Datasheet
 - 1544317-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7199826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199826P
Automotive Connectors 7199826P
TE Connectivity 1544317-1

TE Connectivity 1544317-1

Supplier's Site
Automotive Connectors - 7199826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199826
Automotive Connectors 7199826
TE Connectivity 1544317-1

TE Connectivity 1544317-1

Supplier's Site
Automotive Connectors - 1642785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642785
Automotive Connectors 1642785
TE Connectivity 1544317-1

TE Connectivity 1544317-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1544317-1
Electronic Connector 340-1544317-1
2 Pos PBT Wire-to-Wire Connector, Signal, 12mm Pitch, -40C to 125C Product overview: 1544317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1544317-1 can be used for catalog matching and distributor lookup.

2 Pos PBT Wire-to-Wire Connector, Signal, 12mm Pitch, -40C to 125C Product overview: 1544317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1544317-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1003693-1544317-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1003693-1544317-1
Connectors, Interconnects - Terminals - Housings, Boots 1003693-1544317-1
Win Source Part Number: 1003693-1544317-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: PRONER Number of Positions: 2 Color: Black Package: Box Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.315" (8.00mm) Quick Connects Standard Package: 750 Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.315" (8.00mm) Stacking Direction: Side to Side Material: Polybutylene Terephthalate, Glass Filled Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1544317-1-CSI,-P801 038952602-LSI,-P8010 38952602-CSI,-P80103 8952602-LSI-ND,-P801 038952602-SI-ND,-154 4317-1-LSI,17-154431 7-1,-1544317-1-SI,P8 01038952602,-P801038 952602-SI,1544317-1- ND,-P801038952602-CS I-ND Base Product Number: 1544317

Win Source Part Number: 1003693-1544317-1
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: PRONER
Number of Positions: 2
Color: Black
Package: Box
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.315" (8.00mm) Quick Connects
Standard Package: 750
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.315" (8.00mm)
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate, Glass Filled
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1544317-1-CSI,-P801038952602-LSI,-P801038952602-CSI,-P801038952602-LSI-ND,-P801038952602-SI-ND,-1544317-1-LSI,17-1544317-1,-1544317-1-SI,P801038952602,-P801038952602-SI,1544317-1-ND,-P801038952602-CSI-ND
Base Product Number: 1544317

Buy Now Datasheet
Automotive Connectors PC 2V 8MM WP NG1 N - 792-1544317-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors PC 2V 8MM WP NG1 N
792-1544317-1
Automotive Connectors PC 2V 8MM WP NG1 N 792-1544317-1
Automotive Connectors PC 2V 8MM WP NG1 N

Automotive Connectors PC 2V 8MM WP NG1 N

Supplier's Site
Housings, Boots - 1544317-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1544317-1
Housings, Boots 1544317-1
CONN RCPT HSG 0.315 2POS BLACK

CONN RCPT HSG 0.315 2POS BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1544317-1-ND 1544317-1 7199826P 7199826 340-1544317-1 1003693-1544317-1 792-1544317-1 1544317-1
Product Name Housings, Boots Automotive Connectors Automotive Connectors Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Automotive Connectors PC 2V 8MM WP NG1 N Housings, Boots
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable, Free Hanging Free Hanging (In-Line)
Connector Type Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products