TE Connectivity Leadframes 1544256-2

Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.2 MM  [.047 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.2 MM  [.047 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leadframes - 1544256-2 - TE Connectivity
Berwyn, PA, United States
Leadframes
1544256-2
Leadframes 1544256-2
Body Features Leadframe Clip Length : 1.8 MM  [.071 INCH ] Leadframe Clip Type : Y1 Leadframe Hold-Down Feature : Without Leadframe Thickness : .25 MM  [.01 INCH ] Leadframe Width : 18.1 MM  [.712 INCH ] Configuration Features Winding Direction : Down Contact Features Contact Base Material : Phosphor Bronze Leadframe Pin Length : 9.5 MM  [.374 INCH ] Leadframe Plating Material : Tin Dimensions Leadframe Gap Size : .9 MM  [.035 INCH ] PCB Thickness (Accepted) : 1.2 MM  [.047 INCH ] Standoff Height : .8 MM  [.031 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Quantity : 30000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Leadframe Type : Single-In-Line (SIL) Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Leadframe Clip Length : 1.8 MM  [.071 INCH ]
  • Leadframe Clip Type : Y1
  • Leadframe Hold-Down Feature : Without
  • Leadframe Thickness : .25 MM  [.01 INCH ]
  • Leadframe Width : 18.1 MM  [.712 INCH ]

Configuration Features


  • Winding Direction : Down

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Leadframe Pin Length : 9.5 MM  [.374 INCH ]
  • Leadframe Plating Material : Tin

Dimensions


  • Leadframe Gap Size : .9 MM  [.035 INCH ]
  • PCB Thickness (Accepted) : 1.2 MM  [.047 INCH ]
  • Standoff Height : .8 MM  [.031 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Quantity : 30000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Leadframe Type : Single-In-Line (SIL)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Contacts - 1544256-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1544256-2
Contacts 1544256-2
CONTACT A SOUDER E

CONTACT A SOUDER E

Buy Now
Swedesboro, NJ, United States
Contacts
1544256-2
Contacts 1544256-2
Contacts

Contacts

Buy Now
Automotive Connectors CONTACT A SOUDER E - 792-1544256-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors CONTACT A SOUDER E
792-1544256-2
Automotive Connectors CONTACT A SOUDER E 792-1544256-2
Automotive Connectors CONTACT A SOUDER E

Automotive Connectors CONTACT A SOUDER E

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1544256-2 1544256-2 792-1544256-2
Product Name Leadframes Contacts Automotive Connectors CONTACT A SOUDER E
Connector Type Board to Board Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2405489-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers