TE Connectivity Headers, Male Pins 1586585-6

Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1586585-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1586585-6-ND
Headers, Male Pins 1586585-6-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE - 792-1586585-6 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE
792-1586585-6
Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE 792-1586585-6
Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE

Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1586585-6-ND 792-1586585-6
Product Name Headers, Male Pins Pin & Socket Connectors 6 POS HDR 94V-2 W/DRAIN HOLE
Connector Type Header Connector; Header
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE HEADER - VERTICAL - 51706-10200800A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details