TE Connectivity Connectors,Interconnects 1483358-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Length: 0.50' (152.4mm)
Color: Gray
Shielding: Unshielded
Cable Termination: IDC

Buy Now Datasheet
AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4
Hong Kong, China
AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm
792-1483358-1
AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm 792-1483358-1
AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm

AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 792-1483358-1
Product Name Connectors,Interconnects AMP FROM TE CONNECTIVITY 1483358-1 Ribbon Cable, Micro-Match Plug, Micro-Match Plug, 20 Ways, 4 ", 100 mm, 1.27 mm
Termination IDC IDT
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details