TE Connectivity Rectangular Wire & Cable Connectors & Housings 1565086-5

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Multiple Contact Types : Without Dimensions Connector Width : 9.52 MM  [.375 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Multiple Contact Types : Without Dimensions Connector Width : 9.52 MM  [.375 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1565086-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1565086-5
Rectangular Wire & Cable Connectors & Housings 1565086-5
Body Features Primary Product Color : Green Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Multiple Contact Types : Without Dimensions Connector Width : 9.52 MM  [.375 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Nylon 6/6 GF Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Multiple Contact Types : Without

Dimensions


  • Connector Width : 9.52 MM  [.375 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Nylon 6/6 GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • CSA Rating : Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1565086-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1565086-5-ND
Rectangular Connector Housings 1565086-5-ND
"3 Rectangular Connectors - Housings Receptacle Green 0.138"" (3.50mm)"

"3 Rectangular Connectors - Housings Receptacle Green 0.138"" (3.50mm)"

Buy Now Datasheet
Contacts - 1565086-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1565086-5
Contacts 1565086-5
GRACE INERTIA CONNECTOR 3.5 3P

GRACE INERTIA CONNECTOR 3.5 3P

Buy Now
Grace Inertia Connector 3.5 3P Amp - Te Connectivity - 75AC5312 - Newark, An Avnet Company
Chicago, IL, United States
Grace Inertia Connector 3.5 3P Amp - Te Connectivity
75AC5312
Grace Inertia Connector 3.5 3P Amp - Te Connectivity 75AC5312
GRACE INERTIA CONNECTOR 3.5 3P

GRACE INERTIA CONNECTOR 3.5 3P

Supplier's Site
GRACE INERTIA CONNECTOR 3.5 3P - 792-1565086-5 - Utmel Electronic Limited
Hong Kong, China
GRACE INERTIA CONNECTOR 3.5 3P
792-1565086-5
GRACE INERTIA CONNECTOR 3.5 3P 792-1565086-5
GRACE INERTIA CONNECTOR 3.5 3P

GRACE INERTIA CONNECTOR 3.5 3P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1565086-5 1565086-5-ND 1565086-5 75AC5312 792-1565086-5
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Contacts Grace Inertia Connector 3.5 3P Amp - Te Connectivity GRACE INERTIA CONNECTOR 3.5 3P
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111675-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coax Connectors - 1051933-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connectors - 102548-6 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers